Intelligraphics, Inc. IGX SoC IFR Driver Suite

Description
Intelligraphics Inc., the industry leader in intelligent roaming solutions and wireless driver development services, today announced the IGX SoC IFR Driver suite featuring Intelligent Fast Roaming and CCX features for Qualcomm System On a Chip Architectures. In today’s competitive IOT marketplace companies are constantly looking for ways to deliver a superior Wi-Fi experience to their customers in the most economic and efficient manner. Intelligraphics’ IGX Intelligent Fast Roaming technology combines with System on a Chip architecture to deliver faster transfer rates, better security, extended battery life for more reliable high performance connectivity in most economic manner. The IGX SoC IFR Driver Suite gives customers a “ready to use Wi-Fi platform” that allows product developers to add or migrate applications to newer platforms with faster and more stable wireless connectivity, developed as a complete system level solution using Qualcomm SoCs. Intelligraphics developed the IGX SoC IFR Driver Suite expressly for Qualcomm’s QCA953x, QCA9558, QCA956x SoC based chipsets. By extending the base driver with more advanced base station functionality, PMK caching, support for fast transition (802.11r) and IGX’s own intelligent channel sorting algorithm, this solution delivers more powerful, flexible, and integrated Wi-Fi roaming performance and overall stability in wireless connection. The IGX advanced wireless solution provides fast, seamless roaming, enabling wireless devices to stay connected to host systems with better security features. Manufacturing, Distribution, Warehousing, Transportation, Medicine and Security can benefit from the advanced features that Intelligent Fast Roaming delivers. Key Features High-performance PCIe based Wi-Fi Single Band / Dual Band, 2T2R (2×2) MIMO 20/40 MHz channels 802.11a/b/g/n 2.4GHz & 5GHzRadio/Baseband/M AC Intelligent cross-band roaming Up to Data rate of 300 Mbps of throughput for 2x2 MIMO Industrial grade operating range Enhanced wireless security Roam timing: 11r < 100 milliseconds, PSK/Enterprise(OKC/P MK) < 100ms Linux/OpenWRT Supported Chipsets 2×2 – QCA9558, QCA9561,QCA9563 1×1 – QCA9531, QCA9533
Description
Intelligraphics Inc., the industry leader in intelligent roaming solutions and wireless driver development services, today announced the IGX SoC IFR Driver suite featuring Intelligent Fast Roaming and CCX features for Qualcomm System On a Chip Architectures. In today’s competitive IOT marketplace companies are constantly looking for ways to deliver a superior Wi-Fi experience to their customers in the most economic and efficient manner. Intelligraphics’ IGX Intelligent Fast Roaming technology combines with System on a Chip architecture to deliver faster transfer rates, better security, extended battery life for more reliable high performance connectivity in most economic manner. The IGX SoC IFR Driver Suite gives customers a “ready to use Wi-Fi platform” that allows product developers to add or migrate applications to newer platforms with faster and more stable wireless connectivity, developed as a complete system level solution using Qualcomm SoCs. Intelligraphics developed the IGX SoC IFR Driver Suite expressly for Qualcomm’s QCA953x, QCA9558, QCA956x SoC based chipsets. By extending the base driver with more advanced base station functionality, PMK caching, support for fast transition (802.11r) and IGX’s own intelligent channel sorting algorithm, this solution delivers more powerful, flexible, and integrated Wi-Fi roaming performance and overall stability in wireless connection. The IGX advanced wireless solution provides fast, seamless roaming, enabling wireless devices to stay connected to host systems with better security features. Manufacturing, Distribution, Warehousing, Transportation, Medicine and Security can benefit from the advanced features that Intelligent Fast Roaming delivers. Key Features High-performance PCIe based Wi-Fi Single Band / Dual Band, 2T2R (2×2) MIMO 20/40 MHz channels 802.11a/b/g/n 2.4GHz & 5GHzRadio/Baseband/M AC Intelligent cross-band roaming Up to Data rate of 300 Mbps of throughput for 2x2 MIMO Industrial grade operating range Enhanced wireless security Roam timing: 11r < 100 milliseconds, PSK/Enterprise(OKC/P MK) < 100ms Linux/OpenWRT Supported Chipsets 2×2 – QCA9558, QCA9561,QCA9563 1×1 – QCA9531, QCA9533

Suppliers

Company
Product
Description
Supplier Links
IGX SoC IFR Driver Suite -  - Intelligraphics, Inc.
Austin, TX, United States
IGX SoC IFR Driver Suite
IGX SoC IFR Driver Suite
Intelligraphics Inc., the industry leader in intelligent roaming solutions and wireless driver development services, today announced the IGX SoC IFR Driver suite featuring Intelligent Fast Roaming and CCX features for Qualcomm System On a Chip Architectures. In today’s competitive IOT marketplace companies are constantly looking for ways to deliver a superior Wi-Fi experience to their customers in the most economic and efficient manner. Intelligraphics’ IGX Intelligent Fast Roaming technology combines with System on a Chip architecture to deliver faster transfer rates, better security, extended battery life for more reliable high performance connectivity in most economic manner. The IGX SoC IFR Driver Suite gives customers a “ready to use Wi-Fi platform” that allows product developers to add or migrate applications to newer platforms with faster and more stable wireless connectivity, developed as a complete system level solution using Qualcomm SoCs. Intelligraphics developed the IGX SoC IFR Driver Suite expressly for Qualcomm’s QCA953x, QCA9558, QCA956x SoC based chipsets. By extending the base driver with more advanced base station functionality, PMK caching, support for fast transition (802.11r) and IGX’s own intelligent channel sorting algorithm, this solution delivers more powerful, flexible, and integrated Wi-Fi roaming performance and overall stability in wireless connection. The IGX advanced wireless solution provides fast, seamless roaming, enabling wireless devices to stay connected to host systems with better security features. Manufacturing, Distribution, Warehousing, Transportation, Medicine and Security can benefit from the advanced features that Intelligent Fast Roaming delivers. Key Features High-performance PCIe based Wi-Fi Single Band / Dual Band, 2T2R (2×2) MIMO 20/40 MHz channels 802.11a/b/g/n 2.4GHz & 5GHzRadio/Baseband/M AC Intelligent cross-band roaming Up to Data rate of 300 Mbps of throughput for 2x2 MIMO Industrial grade operating range Enhanced wireless security Roam timing: 11r < 100 milliseconds, PSK/Enterprise(OKC/P MK) < 100ms Linux/OpenWRT Supported Chipsets 2×2 – QCA9558, QCA9561,QCA9563 1×1 – QCA9531, QCA9533

Intelligraphics Inc., the industry leader in intelligent roaming solutions and wireless driver development services, today announced the IGX SoC IFR Driver suite featuring Intelligent Fast Roaming and CCX features for Qualcomm System On a Chip Architectures.

In today’s competitive IOT marketplace companies are constantly looking for ways to deliver a superior Wi-Fi experience to their customers in the most economic and efficient manner. Intelligraphics’ IGX Intelligent Fast Roaming technology combines with System on a Chip architecture to deliver faster transfer rates, better security, extended battery life for more reliable high performance connectivity in most economic manner. The IGX SoC IFR Driver Suite gives customers a “ready to use Wi-Fi platform” that allows product developers to add or migrate applications to newer platforms with faster and more stable wireless connectivity, developed as a complete system level solution using Qualcomm SoCs. Intelligraphics developed the IGX SoC IFR Driver Suite expressly for Qualcomm’s QCA953x, QCA9558, QCA956x SoC based chipsets. By extending the base driver with more advanced base station functionality, PMK caching, support for fast transition (802.11r) and IGX’s own intelligent channel sorting algorithm, this solution delivers more powerful, flexible, and integrated Wi-Fi roaming performance and overall stability in wireless connection. The IGX advanced wireless solution provides fast, seamless roaming, enabling wireless devices to stay connected to host systems with better security features. Manufacturing, Distribution, Warehousing, Transportation, Medicine and Security can benefit from the advanced features that Intelligent Fast Roaming delivers.

Key Features

  • High-performance PCIe based Wi-Fi
  • Single Band / Dual Band, 2T2R (2×2) MIMO
  • 20/40 MHz channels
  • 802.11a/b/g/n 2.4GHz & 5GHzRadio/Baseband/MAC
  • Intelligent cross-band roaming
  • Up to Data rate of 300 Mbps of throughput for 2x2 MIMO
  • Industrial grade operating range
  • Enhanced wireless security
  • Roam timing: 11r < 100 milliseconds, PSK/Enterprise(OKC/PMK) < 100ms
  • Linux/OpenWRT

Supported Chipsets

  • 2×2 – QCA9558, QCA9561,QCA9563
  • 1×1 – QCA9531, QCA9533
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Device Drivers
Product Name IGX SoC IFR Driver Suite
Unlock Full Specs
to access all available technical data

Similar Products