Intelligraphics, Inc. Driver Suite for Windows Enterprise Wireless Networks IGX AR11AC

Description
Designed specifically for Qualcomm®Atheros QCA98xx chip based Wi-Fi PCIe adapters, The IGX AR11AC delivers the most powerful, flexible, and integrated Wi-Fi solution available. This IGX advanced wireless driver suite provides fast, seamless roaming, enabling wireless devices to stay connected to host systems with tight security features to help protect Wi-Fi networks. A wide range of industries including Internet of Things (IoT), manufacturing, distribution and warehousing, medical, transportation, and security applications can all benefit from the features of the IGX Windows Advanced Fast Roaming Suite. The growing number of bandwidth-intensive devices places greater demands on most wireless networks. 802.11AC expands performance and coverage to enable the best possible connectivity across increasingly crowded networks. IGX device drivers provide an infrastructure-agnos tic fast roaming solution which enables enterprises to maintain persistent connectivity with minimal data loss on their mobility-driven assets. Module Features High-performance PCIe based Wi-Fi Dual Band, 2T2R (2×2) 3T3R (3×3) MIMO (2.4 GHz) 20/40/80-MHz channels 802.11a/b/g/n/ac 2.4GHz & 5GHz Radio/Baseband/MAC Data rate: 867 Mbps of throughput for 2×2 MIMO Data rate: 1300 Mbps of throughput for 3×3 MIMO Industrial grade operating range 3×3 Support for QCA9880, QCA9890 2×2 Support For QCA9882, QCA9892 Intelligraphics 11AC Driver Suite Features Fast Roam timing for wpa2/psk faster than 125 milliseconds Fast Roam Timing For Enterprise (OKC/PMK/CCKM) faster than 125 milliseconds Intelligent cross-band roaming Advanced Diagnostics ( For diagnosing problems in the field deployment) Support for enhanced wireless security Support for Cisco Compatible Extensions (CCX) v4 Easy-to-use configuration GUI 11ac driver suite supports Windows 7, Windows8, Win 8.1, Win10, WEC7, WEC2013, WES7, WES8, WES2009.
Description
Designed specifically for Qualcomm®Atheros QCA98xx chip based Wi-Fi PCIe adapters, The IGX AR11AC delivers the most powerful, flexible, and integrated Wi-Fi solution available. This IGX advanced wireless driver suite provides fast, seamless roaming, enabling wireless devices to stay connected to host systems with tight security features to help protect Wi-Fi networks. A wide range of industries including Internet of Things (IoT), manufacturing, distribution and warehousing, medical, transportation, and security applications can all benefit from the features of the IGX Windows Advanced Fast Roaming Suite. The growing number of bandwidth-intensive devices places greater demands on most wireless networks. 802.11AC expands performance and coverage to enable the best possible connectivity across increasingly crowded networks. IGX device drivers provide an infrastructure-agnos tic fast roaming solution which enables enterprises to maintain persistent connectivity with minimal data loss on their mobility-driven assets. Module Features High-performance PCIe based Wi-Fi Dual Band, 2T2R (2×2) 3T3R (3×3) MIMO (2.4 GHz) 20/40/80-MHz channels 802.11a/b/g/n/ac 2.4GHz & 5GHz Radio/Baseband/MAC Data rate: 867 Mbps of throughput for 2×2 MIMO Data rate: 1300 Mbps of throughput for 3×3 MIMO Industrial grade operating range 3×3 Support for QCA9880, QCA9890 2×2 Support For QCA9882, QCA9892 Intelligraphics 11AC Driver Suite Features Fast Roam timing for wpa2/psk faster than 125 milliseconds Fast Roam Timing For Enterprise (OKC/PMK/CCKM) faster than 125 milliseconds Intelligent cross-band roaming Advanced Diagnostics ( For diagnosing problems in the field deployment) Support for enhanced wireless security Support for Cisco Compatible Extensions (CCX) v4 Easy-to-use configuration GUI 11ac driver suite supports Windows 7, Windows8, Win 8.1, Win10, WEC7, WEC2013, WES7, WES8, WES2009.

Suppliers

Company
Product
Description
Supplier Links
Driver Suite for Windows Enterprise Wireless Networks - IGX AR11AC - Intelligraphics, Inc.
Austin, TX, United States
Driver Suite for Windows Enterprise Wireless Networks
IGX AR11AC
Driver Suite for Windows Enterprise Wireless Networks IGX AR11AC
Designed specifically for Qualcomm®Atheros QCA98xx chip based Wi-Fi PCIe adapters, The IGX AR11AC delivers the most powerful, flexible, and integrated Wi-Fi solution available. This IGX advanced wireless driver suite provides fast, seamless roaming, enabling wireless devices to stay connected to host systems with tight security features to help protect Wi-Fi networks. A wide range of industries including Internet of Things (IoT), manufacturing, distribution and warehousing, medical, transportation, and security applications can all benefit from the features of the IGX Windows Advanced Fast Roaming Suite. The growing number of bandwidth-intensive devices places greater demands on most wireless networks. 802.11AC expands performance and coverage to enable the best possible connectivity across increasingly crowded networks. IGX device drivers provide an infrastructure-agnos tic fast roaming solution which enables enterprises to maintain persistent connectivity with minimal data loss on their mobility-driven assets. Module Features High-performance PCIe based Wi-Fi Dual Band, 2T2R (2×2) 3T3R (3×3) MIMO (2.4 GHz) 20/40/80-MHz channels 802.11a/b/g/n/ac 2.4GHz & 5GHz Radio/Baseband/MAC Data rate: 867 Mbps of throughput for 2×2 MIMO Data rate: 1300 Mbps of throughput for 3×3 MIMO Industrial grade operating range 3×3 Support for QCA9880, QCA9890 2×2 Support For QCA9882, QCA9892 Intelligraphics 11AC Driver Suite Features Fast Roam timing for wpa2/psk faster than 125 milliseconds Fast Roam Timing For Enterprise (OKC/PMK/CCKM) faster than 125 milliseconds Intelligent cross-band roaming Advanced Diagnostics ( For diagnosing problems in the field deployment) Support for enhanced wireless security Support for Cisco Compatible Extensions (CCX) v4 Easy-to-use configuration GUI 11ac driver suite supports Windows 7, Windows8, Win 8.1, Win10, WEC7, WEC2013, WES7, WES8, WES2009.

Designed specifically for Qualcomm®Atheros QCA98xx chip based Wi-Fi PCIe adapters, The IGX AR11AC delivers the most powerful, flexible, and integrated Wi-Fi solution available. This IGX advanced wireless driver suite provides fast, seamless roaming, enabling wireless devices to stay connected to host systems with tight security features to help protect Wi-Fi networks. A wide range of industries including Internet of Things (IoT), manufacturing, distribution and warehousing, medical, transportation, and security applications can all benefit from the features of the IGX Windows Advanced Fast Roaming Suite.

The growing number of bandwidth-intensive devices places greater demands on most wireless networks. 802.11AC expands performance and coverage to enable the best possible connectivity across increasingly crowded networks. IGX device drivers provide an infrastructure-agnostic fast roaming solution which enables enterprises to maintain persistent connectivity with minimal data loss on their mobility-driven assets.

Module Features

  • High-performance PCIe based Wi-Fi
  • Dual Band, 2T2R (2×2) 3T3R (3×3) MIMO (2.4 GHz)
  • 20/40/80-MHz channels
  • 802.11a/b/g/n/ac 2.4GHz & 5GHz Radio/Baseband/MAC
  • Data rate: 867 Mbps of throughput for 2×2 MIMO
  • Data rate: 1300 Mbps of throughput for 3×3 MIMO
  • Industrial grade operating range
  • 3×3 Support for QCA9880, QCA9890
  • 2×2 Support For QCA9882, QCA9892

Intelligraphics 11AC Driver Suite Features

  • Fast Roam timing for wpa2/psk faster than 125 milliseconds
  • Fast Roam Timing For Enterprise (OKC/PMK/CCKM) faster than 125 milliseconds
  • Intelligent cross-band roaming
  • Advanced Diagnostics ( For diagnosing problems in the field deployment)
  • Support for enhanced wireless security
  • Support for Cisco Compatible Extensions (CCX) v4
  • Easy-to-use configuration GUI
  • 11ac driver suite supports Windows 7, Windows8, Win 8.1, Win10, WEC7, WEC2013, WES7, WES8, WES2009.
Supplier's Site

Technical Specifications

  Intelligraphics, Inc.
Product Category Embedded Systems Software
Product Number IGX AR11AC
Product Name Driver Suite for Windows Enterprise Wireless Networks
Use Professional
Unlock Full Specs
to access all available technical data

Similar Products

Communication Driver Development -  - Intelligraphics, Inc.
Specs
Use Professional
Operating System Windows
Licensing Perpetual
View Details
IGX Bloodhound 802.11ac Sniffer/Injector -  - Intelligraphics, Inc.
Specs
Use Professional
Operating System Linux
Licensing Perpetual
View Details
Android Driver Development Services -  - Intelligraphics, Inc.
Specs
Use Professional
Licensing Perpetual
Deployment Standalone
View Details
USB Device Driver Development -  - Intelligraphics, Inc.
Specs
Use Professional
Operating System Windows; Linux; Unix
Licensing Perpetual
View Details