IntelliPower develops, manufactures and sells a wide range of high performance to low cost Military UPS, Industrial UPS and Commercial UPS using our advanced technology On Line Uninterruptible Power Systems (UPS) providing the Ultimate in Power Protection for wide ranging applications. IntelliPower Frequency Converters (for 45Hz to 450Hz input) are also based upon the Bright UPS Digital Double Conversion Isolated Technology. Typical applications include computers, communications systems, workstations, industrial control, rugged military, scientific equipment, data processing, file servers, motor power sources, lighting, medical, AC generators, High Temperature, NAVY shipboard systems, satellite communications from Hmmwve's, aerospace support and other government systems.
The Bright UPS line includes a broad range of Flexible On Line UPS Products for 120V domestic power, 230V International Isolated power, 100V Japanese power and Global (100V to 240V) Isolated versions for any worldwide power environment. Bright UPS Intelligent Digital technology is highly configurable allowing feature selection to support widely varying applications. IntelliPower also offers customized UPS products to meet other special applications for OEMs and other customers.
Large end users include US Army, US Navy, US Air Force, Australian Navy, Italian Navy, NSA, Canon, PG&E, Honeywell, ARINC, Northrop Grumman, Thore, Raytheon, Lockheed Martin, General Dynamics, FAA, Intel, Behlman, Ingersoll-Rand, Cubic MD Totco, Qualcomm, Del Monte Foods, Special Forces, Naval Weapons, SAIC Cubic, L3 Communications & many others.
IntelliPower, Inc. | |
---|---|
Product Category | Power Frequency Converters |
Product Number | IFC3000RM-M |
Product Name | Isolated Frequency Converter |
Converter Type | Solid State |
Form Factor | Rack Mount |
Frequency Conversion | Converts from 45-400HZ to 60 Hz |
Phase Conversion | 1:1 |
Input Voltage | 120 to 240 volts |