Intel Corporation 2GHz 1.35V 1.5V Embedded Microprocessor MPU AT80614003591ABS LBWY

Description
MPU Westmere-EP Xeon Processor L5638 RISC 64-Bit 32nm 2GHz 1.35V/1.5V 1366-Pin FCLGA Tray Product overview: AT80614003591ABS LBWY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 1.35V, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2GHz, 1.35V, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80614003591ABS LBWY can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Westmere-EP Xeon Processor L5638 RISC 64-Bit 32nm 2GHz 1.35V/1.5V 1366-Pin FCLGA Tray Product overview: AT80614003591ABS LBWY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 1.35V, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2GHz, 1.35V, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80614003591ABS LBWY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2GHz 1.35V 1.5V Embedded Microprocessor MPU - 694-AT80614003591ABS LBWY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GHz 1.35V 1.5V Embedded Microprocessor MPU
694-AT80614003591ABS LBWY
2GHz 1.35V 1.5V Embedded Microprocessor MPU 694-AT80614003591ABS LBWY
MPU Westmere-EP Xeon Processor L5638 RISC 64-Bit 32nm 2GHz 1.35V/1.5V 1366-Pin FCLGA Tray Product overview: AT80614003591ABS LBWY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 1.35V, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2GHz, 1.35V, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80614003591ABS LBWY can be used for catalog matching and distributor lookup.

MPU Westmere-EP Xeon Processor L5638 RISC 64-Bit 32nm 2GHz 1.35V/1.5V 1366-Pin FCLGA Tray Product overview: AT80614003591ABS LBWY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 1.35V, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2GHz, 1.35V, 1.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80614003591ABS LBWY can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AT80614003591ABS LBWY - 1046616-AT80614003591ABS LBWY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80614003591ABS LBWY
1046616-AT80614003591ABS LBWY
Embedded - Embedded - Microprocessors - AT80614003591ABS LBWY 1046616-AT80614003591ABS LBWY
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046616-AT8061400359 1ABS LBWY Mounting: SMD (SMT) Frequency: 2 GHz Number of Pins: 1366 Categories: Embedded - Microprocessors Case / Package: LGA Max Frequency: 2 GHz Number of Cores: 6 Alternative Parts (Cross-Reference): CM8063701095801 SR0UF; CM8062300834106S R00Q; CM8062307262304S R00GAT80614003591AB SLBWY; AT80614003591AB/SLBW Y; AT80614003591ABSLBWY ; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Max Supply Voltage: 1.5 V Min Supply Voltage: 1 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046616-AT80614003591ABS LBWY
Mounting: SMD (SMT)
Frequency: 2 GHz
Number of Pins: 1366
Categories: Embedded - Microprocessors
Case / Package: LGA
Max Frequency: 2 GHz
Number of Cores: 6
Alternative Parts (Cross-Reference): CM8063701095801 SR0UF; CM8062300834106S R00Q; CM8062307262304S R00GAT80614003591AB SLBWY; AT80614003591AB/SLBWY; AT80614003591ABSLBWY;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Max Supply Voltage: 1.5 V
Min Supply Voltage: 1 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT80614003591ABS LBWY 1046616-AT80614003591ABS LBWY
Product Name 2GHz 1.35V 1.5V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AT80614003591ABS LBWY
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDDR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 3560Y (2M Cache, 1.20 GHz) - 3560Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details