Intel Corporation Embedded - Embedded - Microprocessors - AT80569PJ073N AT80569PJ073N

Description
Win Source Part Number: 954715-AT80569PJ073N Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954715-AT80569PJ073N Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT80569PJ073N - 954715-AT80569PJ073N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80569PJ073N
954715-AT80569PJ073N
Embedded - Embedded - Microprocessors - AT80569PJ073N 954715-AT80569PJ073N
Win Source Part Number: 954715-AT80569PJ073N Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954715-AT80569PJ073N
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.83 GHz Embedded Microprocessor MPU - 694-AT80569PJ073N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.83 GHz Embedded Microprocessor MPU
694-AT80569PJ073N
Quad 2.83 GHz Embedded Microprocessor MPU 694-AT80569PJ073N
Core2 Quad Q9550 (12M Cache, 2.83 GHz) Product overview: AT80569PJ073N from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80569PJ073N can be used for catalog matching and distributor lookup.

Core2 Quad Q9550 (12M Cache, 2.83 GHz) Product overview: AT80569PJ073N from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80569PJ073N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954715-AT80569PJ073N 694-AT80569PJ073N
Product Name Embedded - Embedded - Microprocessors - AT80569PJ073N Quad 2.83 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - CP3UB17G38 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Intel® Celeron® Processor 1047UE (2M Cache, 1.40 GHz) - 1047UE - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details