Intel Corporation 25MHZ Embedded Microprocessor MPU A80C186ECI

Description
IC MPU I186 25MHZ 132CPGA Product overview: A80C186ECI from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C186ECI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I186 25MHZ 132CPGA Product overview: A80C186ECI from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C186ECI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHZ Embedded Microprocessor MPU - 694-A80C186ECI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-A80C186ECI
25MHZ Embedded Microprocessor MPU 694-A80C186ECI
IC MPU I186 25MHZ 132CPGA Product overview: A80C186ECI from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C186ECI can be used for catalog matching and distributor lookup.

IC MPU I186 25MHZ 132CPGA Product overview: A80C186ECI from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C186ECI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - A80C186ECI - 766847-A80C186ECI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80C186ECI
766847-A80C186ECI
Embedded - Embedded - Microprocessors - A80C186ECI 766847-A80C186ECI
Manufacturer: Intel Win Source Part Number: 766847-A80C186ECI Series: i186 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 25MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 132-CPGA Additional Interfaces: Serial Communications Unit (SCU) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 132-CPGA Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 766847-A80C186ECI
Series: i186
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 25MHz
Co-Processors/DSP: Math Engine; 80C187
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 132-CPGA
Additional Interfaces: Serial Communications Unit (SCU)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CPGA
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-A80C186ECI 766847-A80C186ECI
Product Name 25MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - A80C186ECI
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CG80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details