Integrated Device Technology QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications QS3VH2245PAG8

Description
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.
Datasheet
Description
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications - QS3VH2245PAG8 - Integrated Device Technology
San Jose, CA, USA
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications
QS3VH2245PAG8
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications QS3VH2245PAG8
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.

The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH2245PAG8
Product Name QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RapidIO Switch - 80HCPS1848CHM - Integrated Device Technology
Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 784
Package Type FCBGA
View Details
64-lane, 16-port PCIe System Interconnect Switch - 89HPES64H16ZABLI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 1156
Package Type FCBGA
View Details