Integrated Device Technology High-Speed CMOS 10-Bit Bus Switch QS3384PAG8

Description
The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable ( BE ) signals. The QS3384 operates at -40C to +85C.
Datasheet
Description
The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable ( BE ) signals. The QS3384 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS 10-Bit Bus Switch - QS3384PAG8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS 10-Bit Bus Switch
QS3384PAG8
High-Speed CMOS 10-Bit Bus Switch QS3384PAG8
The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable ( BE ) signals. The QS3384 operates at -40C to +85C.

The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable ( BE ) signals. The QS3384 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3384PAG8
Product Name High-Speed CMOS 10-Bit Bus Switch
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

256 x 256 TSI, 8 I/O at 2Mbps, Variable/Constant Delay, 5.0V - 728985JG - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 44
Package Type PLCC
View Details
32-lane, 8-port PCIe Gen2 System Interconnect Switch - 89H32NT8BG2ZBHLGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 484
Package Type FCBGA
View Details