Integrated Device Technology High-Speed CMOS 20-Bit Bus Switch QS32X2384Q1G

Description
The QS32X2384 provides a set of twenty high-speed CMOS TTLcompatible bus switches. The QS32x2384 also includes internal 25 ohm series termination resistors to reduce reflection noise in high-speed applications. Four Bus Enable signals are provided, one for each of five bits of the 20-bit bus. The QS32X2384 is ideal for switching wide digital buses, as well as hotplug buffering, and 5V to 3V conversion. The QS32X2384 operates at -40C to +85C.
Datasheet
Description
The QS32X2384 provides a set of twenty high-speed CMOS TTLcompatible bus switches. The QS32x2384 also includes internal 25 ohm series termination resistors to reduce reflection noise in high-speed applications. Four Bus Enable signals are provided, one for each of five bits of the 20-bit bus. The QS32X2384 is ideal for switching wide digital buses, as well as hotplug buffering, and 5V to 3V conversion. The QS32X2384 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS 20-Bit Bus Switch - QS32X2384Q1G - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS 20-Bit Bus Switch
QS32X2384Q1G
High-Speed CMOS 20-Bit Bus Switch QS32X2384Q1G
The QS32X2384 provides a set of twenty high-speed CMOS TTLcompatible bus switches. The QS32x2384 also includes internal 25 ohm series termination resistors to reduce reflection noise in high-speed applications. Four Bus Enable signals are provided, one for each of five bits of the 20-bit bus. The QS32X2384 is ideal for switching wide digital buses, as well as hotplug buffering, and 5V to 3V conversion. The QS32X2384 operates at -40C to +85C.

The QS32X2384 provides a set of twenty high-speed CMOS TTLcompatible bus switches. The QS32x2384 also includes internal 25 ohm series termination resistors to reduce reflection noise in high-speed applications. Four Bus Enable signals are provided, one for each of five bits of the 20-bit bus. The QS32X2384 is ideal for switching wide digital buses, as well as hotplug buffering, and 5V to 3V conversion. The QS32X2384 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS32X2384Q1G
Product Name High-Speed CMOS 20-Bit Bus Switch
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES16T4G2ZBBX8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 288
Package Type SBGA
View Details
3-lane, 3-port PCIe I/O Expansion Switch - 89HPES3T3ZBBCG8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 144
Package Type CABGA
View Details