Integrated Device Technology 12-lane, 3-port Gen2 PCIe I/O Expansion Switch 89HPES12T3G2ZABCG8

Description
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and two downstream ports or peer-to-peer switching between downstream ports.
Datasheet
Description
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and two downstream ports or peer-to-peer switching between downstream ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES12T3G2ZABCG8 - Integrated Device Technology
San Jose, CA, USA
12-lane, 3-port Gen2 PCIe I/O Expansion Switch
89HPES12T3G2ZABCG8
12-lane, 3-port Gen2 PCIe I/O Expansion Switch 89HPES12T3G2ZABCG8
Provides high-performance I/O expansion and switching functions between a PCIe upstream port and two downstream ports or peer-to-peer switching between downstream ports.

Provides high-performance I/O expansion and switching functions between a PCIe upstream port and two downstream ports or peer-to-peer switching between downstream ports.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 89HPES12T3G2ZABCG8
Product Name 12-lane, 3-port Gen2 PCIe I/O Expansion Switch
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

16K x 16K TSI, 64 I/O at 2/4/8/16 or 32Mbps, Rate-Matching, 3.3V - 72V73263BBG - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 208
Package Type PBGA
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS5210G - BTS5210G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
2 suppliers
10-Bit Bus Switch with Precharge - 74FST6800QG - Integrated Device Technology
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 24
View Details
2 suppliers