Integrated Device Technology RapidIO Switch 80HCPS1432CHM

Description
The IDT CPS -1432 is an 8x4/14x2/14x1 RapidIO Gen2 switch ideal for boards that require up to eight high bandwidth connections of up to 20 Gbps per port (8x4). The CPS -1432 can also be used in space constrained applications such as AMC or 6U/3U VPX where a large number of x4 links are used and small footprint is required. The CPS -1432 features a full, non-blocking bandwidth of 160 Gbps for up to 14 ports. It can also be used to drive backplanes or can be used as a backplane switch for small systems. The CPS -1432 device utilizes a 5th generation switch fabric, building upon RapidIO Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput.
Datasheet
Description
The IDT CPS -1432 is an 8x4/14x2/14x1 RapidIO Gen2 switch ideal for boards that require up to eight high bandwidth connections of up to 20 Gbps per port (8x4). The CPS -1432 can also be used in space constrained applications such as AMC or 6U/3U VPX where a large number of x4 links are used and small footprint is required. The CPS -1432 features a full, non-blocking bandwidth of 160 Gbps for up to 14 ports. It can also be used to drive backplanes or can be used as a backplane switch for small systems. The CPS -1432 device utilizes a 5th generation switch fabric, building upon RapidIO Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RapidIO Switch - 80HCPS1432CHM - Integrated Device Technology
San Jose, CA, USA
RapidIO Switch
80HCPS1432CHM
RapidIO Switch 80HCPS1432CHM
The IDT CPS -1432 is an 8x4/14x2/14x1 RapidIO Gen2 switch ideal for boards that require up to eight high bandwidth connections of up to 20 Gbps per port (8x4). The CPS -1432 can also be used in space constrained applications such as AMC or 6U/3U VPX where a large number of x4 links are used and small footprint is required. The CPS -1432 features a full, non-blocking bandwidth of 160 Gbps for up to 14 ports. It can also be used to drive backplanes or can be used as a backplane switch for small systems. The CPS -1432 device utilizes a 5th generation switch fabric, building upon RapidIO Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput.

The IDT CPS -1432 is an 8x4/14x2/14x1 RapidIO Gen2 switch ideal for boards that require up to eight high bandwidth connections of up to 20 Gbps per port (8x4). The CPS -1432 can also be used in space constrained applications such as AMC or 6U/3U VPX where a large number of x4 links are used and small footprint is required. The CPS -1432 features a full, non-blocking bandwidth of 160 Gbps for up to 14 ports. It can also be used to drive backplanes or can be used as a backplane switch for small systems. The CPS -1432 device utilizes a 5th generation switch fabric, building upon RapidIO Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 80HCPS1432CHM
Product Name RapidIO Switch
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3050EJ - BTF3050EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 2800 ns
View Details
64-lane, 16-port PCIe Gen2 System Interconnect Switch - 89H64H16AG2ZCBLGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 1156
Package Type FCBGA
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS141TC - BTS141TC - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
View Details
2 suppliers
24-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H24NT24G2ZBHLG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details