Integrated Device Technology 8-Bit Identity Comparator 74FCT521ATQG8

Description
The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C
Datasheet
Description
The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Identity Comparator - 74FCT521ATQG8 - Integrated Device Technology
San Jose, CA, USA
8-Bit Identity Comparator
74FCT521ATQG8
8-Bit Identity Comparator 74FCT521ATQG8
The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C

The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Comparators - 74FCT521ATQG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74FCT521ATQG8
Integrated Circuits (ICs) - Logic - Comparators 74FCT521ATQG8
74FCT521 - FAST CMOS 8-BIT IDENT

74FCT521 - FAST CMOS 8-BIT IDENT

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
74FCT521ATQG8
Logic Comparators 74FCT521ATQG8
Logic Comparators 8-Bit Identity Comparator

Logic Comparators 8-Bit Identity Comparator

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 74FCT521ATQG8 74FCT521ATQG8 74FCT521ATQG8
Product Name 8-Bit Identity Comparator Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Identity
Supply Voltage 5V Other
Package Type Other; QSOP SSOP
Logic Family TTL; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
View Details