Integrated Device Technology 16K x 16K TSI, 64 I/O at 2/4/8/16 or 32Mbps, Rate-Matching, 3.3V 72V73263BBG

Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Datasheet
Description
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 16K TSI, 64 I/O at 2/4/8/16 or 32Mbps, Rate-Matching, 3.3V - 72V73263BBG - Integrated Device Technology
San Jose, CA, USA
16K x 16K TSI, 64 I/O at 2/4/8/16 or 32Mbps, Rate-Matching, 3.3V
72V73263BBG
16K x 16K TSI, 64 I/O at 2/4/8/16 or 32Mbps, Rate-Matching, 3.3V 72V73263BBG
A ST - BUS ® compatible digital switch controlled by a microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

A ST - BUS ® compatible digital switch controlled by a
microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 72V73263BBG
Product Name 16K x 16K TSI, 64 I/O at 2/4/8/16 or 32Mbps, Rate-Matching, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32-lane, 8-port Gen2 PCIe I/O Expansion Switch - 89H32T8G2ZCBL - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 484
Package Type FCBGA
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3160D - BTS3160D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 250000 ns
View Details
2 suppliers
16-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES16T4G2ZBBXI8 - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 288
Package Type SBGA
View Details