The IDT72V70180 is a non-blocking digital switch that has a capacity of 128 x 128 channels at 2.048 Mb/s. Some of the main features are: programmable stream and channel control, Processor Mode, input offset delay and highimpedance output control. Per-stream input delay control is provided for managing large multi-chip switches that transport both voice channel and concatenated data channels. In addition, input streams can be individually calibrated for input frame offset.
| Integrated Device Technology | |
|---|---|
| Product Category | Logic Signal Switches |
| Product Number | 72V70180PFG8 |
| Product Name | 128 x 128 TSI, 4 I/O at 2Mbps, Variable/Constant Delay, 3.3V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |