Instrument Technology, Inc. Search and Rescue Pole Camera SNRP

Description
ITI Search and Rescue Pole Camera (SNRP) enhances first responders abilities with the valuable visual confirmation and communication needed to work with trapped victims. The easy to use video system features two way talk, bright LED illumination and a light weight carbon fiber extension tube design. Users can record video and voice. Extension poles are interchangeable with a drop cable system allowing users to view vertically over 80 feet. Camera head of 2 inch diameter meets USAR requirements for technical search. Model 172681 Pole Camera Kit includes: Articulating Video/Audio Telescopic Pole Camera AV2 Console - Display, DVR, Power Control and Interconnect Device with Case Headphones with Microphone Camera Head Rope Coupler 80 ft, Auxiliary Cable with Drop Rope and Coupler Spare Battery Operation Manual Case & Protective Foam
Description
ITI Search and Rescue Pole Camera (SNRP) enhances first responders abilities with the valuable visual confirmation and communication needed to work with trapped victims. The easy to use video system features two way talk, bright LED illumination and a light weight carbon fiber extension tube design. Users can record video and voice. Extension poles are interchangeable with a drop cable system allowing users to view vertically over 80 feet. Camera head of 2 inch diameter meets USAR requirements for technical search. Model 172681 Pole Camera Kit includes: Articulating Video/Audio Telescopic Pole Camera AV2 Console - Display, DVR, Power Control and Interconnect Device with Case Headphones with Microphone Camera Head Rope Coupler 80 ft, Auxiliary Cable with Drop Rope and Coupler Spare Battery Operation Manual Case & Protective Foam

Suppliers

Company
Product
Description
Supplier Links
Search and Rescue Pole Camera - SNRP - Instrument Technology, Inc.
Westfield, MA, USA
Search and Rescue Pole Camera
SNRP
Search and Rescue Pole Camera SNRP
ITI Search and Rescue Pole Camera (SNRP) enhances first responders abilities with the valuable visual confirmation and communication needed to work with trapped victims. The easy to use video system features two way talk, bright LED illumination and a light weight carbon fiber extension tube design. Users can record video and voice. Extension poles are interchangeable with a drop cable system allowing users to view vertically over 80 feet. Camera head of 2 inch diameter meets USAR requirements for technical search. Model 172681 Pole Camera Kit includes: Articulating Video/Audio Telescopic Pole Camera AV2 Console - Display, DVR, Power Control and Interconnect Device with Case Headphones with Microphone Camera Head Rope Coupler 80 ft, Auxiliary Cable with Drop Rope and Coupler Spare Battery Operation Manual Case & Protective Foam

ITI Search and Rescue Pole Camera (SNRP) enhances first
responders abilities with the valuable visual confirmation
and communication needed to work with trapped victims.
The easy to use video system features two way talk, bright
LED illumination and a light weight carbon fiber extension
tube design.
Users can record video and voice. Extension poles are
interchangeable with a drop cable system allowing users to
view vertically over 80 feet. Camera head of 2 inch diameter
meets USAR requirements for technical search.

Model 172681 Pole Camera Kit includes:
Articulating Video/Audio Telescopic Pole Camera
AV2 Console - Display, DVR, Power Control
and Interconnect Device with Case
Headphones with Microphone
Camera Head Rope Coupler
80 ft, Auxiliary Cable with Drop Rope and Coupler
Spare Battery
Operation Manual
Case & Protective Foam

Supplier's Site

Technical Specifications

  Instrument Technology, Inc.
Product Category Videoscopes
Product Number SNRP
Product Name Search and Rescue Pole Camera
Viewing Angle Retro
Unlock Full Specs
to access all available technical data

Similar Products

IPLEX FX LONG Industrial Videoscope - IV88100L1 - Evident Scientific
Specs
Viewing Angle Oblique (optional feature); Side (optional feature)
Features Video
Diameter 8.5 mm (0.3346 inch)
View Details
Waterproof Inspection Camera - PCE-VE 380N-LOC - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 28 mm (1.1 inch)
View Details
Compact Video System - Model 197290 - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 6 to 8 mm (0.2362 to 0.3150 inch)
View Details
Video Pipe Inspection System - Gen-Eye SD® - General Pipe Cleaners
Specs
Viewing Angle Direct
Features Video; Locatable / Transmitter
Diameter 41.27 mm (1.62 inch)
View Details