Ingersoll Rand Industrial Technologies / Air Motors Turbine Air Starter ST700/ST900 Series ST750/ST950 C

Description
For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters - oil and gas, marine, power-gen, and transportation. Features Robust gearing handles extended crank cycles Sealed for use in gas and air applications Powerful 64 hp turbine motor uses no external lubrication Quiet turbine motor requires no external lubrication
Description
For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters - oil and gas, marine, power-gen, and transportation. Features Robust gearing handles extended crank cycles Sealed for use in gas and air applications Powerful 64 hp turbine motor uses no external lubrication Quiet turbine motor requires no external lubrication

Suppliers

Company
Product
Description
Supplier Links
Turbine Air Starter ST700/ST900 Series - ST750/ST950 C - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Turbine Air Starter ST700/ST900 Series
ST750/ST950 C
Turbine Air Starter ST700/ST900 Series ST750/ST950 C
For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters - oil and gas, marine, power-gen, and transportation. Features Robust gearing handles extended crank cycles Sealed for use in gas and air applications Powerful 64 hp turbine motor uses no external lubrication Quiet turbine motor requires no external lubrication

For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters - oil and gas, marine, power-gen, and transportation.

Features

  • Robust gearing handles extended crank cycles
  • Sealed for use in gas and air applications
  • Powerful 64 hp turbine motor uses no external lubrication
  • Quiet turbine motor requires no external lubrication
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number ST750/ST950 C
Product Name Turbine Air Starter ST700/ST900 Series
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
Torque 190 to 285 Ft-lbs (258 to 386 N-m)
Maximum Air Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB46-L-AV0020-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 55.31 Ft-lbs (75 N-m)
View Details
Pneumatic Motor with Speed Limiter - DMO20/20 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Smooth Output Shaft Air Motor - 15M80R-D6 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Features Reversible
Torque 1.84 Ft-lbs (2.5 N-m)
Air Consumption 9.1 SCFM (15.47 m³/hr)
View Details
Direct and Geared Drive Radial Piston Air Motors - EEM - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Piston Motors
Mounting Foot Mount
Material Steel
View Details