Ingersoll Rand Industrial Technologies / Air Motors Turbine Air Starter ST500 Series ST544F

Description
For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no external lubrication Splined output shaft allows for smooth torque transmission Sealed for air and gas applications Steel insert at inlet ensures a solid connection Smooth pre-engagement piston minimizes ring gear wear
Description
For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no external lubrication Splined output shaft allows for smooth torque transmission Sealed for air and gas applications Steel insert at inlet ensures a solid connection Smooth pre-engagement piston minimizes ring gear wear

Suppliers

Company
Product
Description
Supplier Links
Turbine Air Starter ST500 Series - ST544F - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Turbine Air Starter ST500 Series
ST544F
Turbine Air Starter ST500 Series ST544F
For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no external lubrication Splined output shaft allows for smooth torque transmission Sealed for air and gas applications Steel insert at inlet ensures a solid connection Smooth pre-engagement piston minimizes ring gear wear

For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation.

Features

  • Powerful 44 hp turbine motor uses no external lubrication
  • Splined output shaft allows for smooth torque transmission
  • Sealed for air and gas applications
  • Steel insert at inlet ensures a solid connection
  • Smooth pre-engagement piston minimizes ring gear wear
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number ST544F
Product Name Turbine Air Starter ST500 Series
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
Torque 74 to 182 Ft-lbs (100 to 247 N-m)
Maximum Air Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Turbine Air Motor TZB - TZB25-L-AV0032-14 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Turbine Motors
Material Aluminum; Hardened steel/Aluminium
Torque 73.75 Ft-lbs (100 N-m)
View Details
Pneumatic Motor with Speed Limiter and Gearbox - DMO15/10 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Collet Shaft Air Motors - 20M430D-ER11 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 0.5900 Ft-lbs (0.8000 N-m)
Air Consumption 11.2 SCFM (19.04 m³/hr)
Free Speed 4300 rpm
View Details
In-Line Planetary Gear, Multi-Vane Air Motor - 4800S - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Face Mount
Material Steel
View Details