Ingersoll Rand Industrial Technologies / Air Motors Vane Air Starter SS800 Series SS825GC

Suppliers

Company
Product
Description
Supplier Links
Vane Air Starter SS800 Series - SS825GC - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Vane Air Starter SS800 Series
SS825GC
Vane Air Starter SS800 Series SS825GC
For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 640 liters) Features All models sealed for use in air or gas applications Offset design for simple mounting Powerful 80 hp motor Multiple offset gear ratios: B = 2.18:1; C = 2.53:1; D = 3.44:1 Backcap ports for injection lubricating

For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 640 liters)

Features

  • All models sealed for use in air or gas applications
  • Offset design for simple mounting
  • Powerful 80 hp motor
  • Multiple offset gear ratios: B = 2.18:1; C = 2.53:1; D = 3.44:1
  • Backcap ports for injection lubricating
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number SS825GC
Product Name Vane Air Starter SS800 Series
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
Torque 200 to 300 Ft-lbs (271 to 407 N-m)
Maximum Air Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Starter with Manual Start Valve - DLA Series - jbj Techniques Limited
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details
PSI Automation
Specs
Type / Applications Vane Motors
Diameter 4.25 inch (108 mm)
Torque 16010 Ft-lbs (21710 N-m)
View Details
Drilling Motor with Collet or Drill Chuck 250 W / 400 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Mounting Flange Mount; Bracket
Material Steel
View Details
Air Motors with Integrated Brake -  - Mannesman Demag
Specs
Material Stainless-Steel
Output Hollow shaft / Collet
Free Speed 7 to 7000 rpm
View Details