Ingersoll Rand Industrial Technologies / Air Motors Vane Air Starter SS800 Series SS810GB

Description
For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 640 liters) Features All models sealed for use in air or gas applications Offset design for simple mounting Powerful 80 hp motor Multiple offset gear ratios: B = 2.18:1; C = 2.53:1; D = 3.44:1 Backcap ports for injection lubricating
Description
For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 640 liters) Features All models sealed for use in air or gas applications Offset design for simple mounting Powerful 80 hp motor Multiple offset gear ratios: B = 2.18:1; C = 2.53:1; D = 3.44:1 Backcap ports for injection lubricating

Suppliers

Company
Product
Description
Supplier Links
Vane Air Starter SS800 Series - SS810GB - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Vane Air Starter SS800 Series
SS810GB
Vane Air Starter SS800 Series SS810GB
For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 640 liters) Features All models sealed for use in air or gas applications Offset design for simple mounting Powerful 80 hp motor Multiple offset gear ratios: B = 2.18:1; C = 2.53:1; D = 3.44:1 Backcap ports for injection lubricating

For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 640 liters)

Features

  • All models sealed for use in air or gas applications
  • Offset design for simple mounting
  • Powerful 80 hp motor
  • Multiple offset gear ratios: B = 2.18:1; C = 2.53:1; D = 3.44:1
  • Backcap ports for injection lubricating
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number SS810GB
Product Name Vane Air Starter SS800 Series
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
Torque 170 to 250 Ft-lbs (231 to 339 N-m)
Maximum Air Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB46-L-AV040-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 2.8 Ft-lbs (3.8 N-m)
View Details
Pneumatic Motor with Speed Limiter and Gearbox - DMO8/20 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Collet Shaft Air Motors - 28M120D-ER16 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 3.54 Ft-lbs (4.8 N-m)
Air Consumption 13.3 SCFM (22.61 m³/hr)
Free Speed 1200 rpm
View Details
In-Line Planetary Gear, Multi-Vane Air Motor - 7538-B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Flange Mount (optional feature); Foot Mount (optional feature)
Material Steel
View Details