For engine displacement of: Diesel–200 to 1200 CID (3 to 20 liters) Carburated–400 to 2400 CID (6 to 40 liters)
Features
| Ingersoll Rand Industrial Technologies / Air Motors | |
|---|---|
| Product Category | Air Motors |
| Product Number | SS350GB |
| Product Name | Vane Air Starter SS350 Series |
| Type / Applications | Motor Starters |
| Mounting | Flange Mount |
| Output | Output Shaft |
| Torque | 70 to 110 Ft-lbs (94.92 to 149 N-m) |
| Maximum Air Pressure | 150 psi (106 m H2O) |