Ingersoll Rand Industrial Technologies / Air Motors Direct Drive Multi-Vane Air Motor MVA034B

Description
Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive environments. Instantly reversible. Compact and portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean air supply and proper lubrication. No shock starts: Air cushioned start-up cuts stress on your equipment. Mounting options: Face and foot mount.
Description
Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive environments. Instantly reversible. Compact and portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean air supply and proper lubrication. No shock starts: Air cushioned start-up cuts stress on your equipment. Mounting options: Face and foot mount.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Multi-Vane Air Motor - MVA034B - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Direct Drive Multi-Vane Air Motor
MVA034B
Direct Drive Multi-Vane Air Motor MVA034B
Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive environments. Instantly reversible. Compact and portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean air supply and proper lubrication. No shock starts: Air cushioned start-up cuts stress on your equipment. Mounting options: Face and foot mount.

Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls.

Features

  • Will not burn out: Air motors can be stalled or overloaded for long periods without damage.
  • Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive environments.
  • Instantly reversible.
  • Compact and portable: Get maximum horsepower in minimum size.
  • Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line.
  • Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean air supply and proper lubrication.
  • No shock starts: Air cushioned start-up cuts stress on your equipment.
  • Mounting options: Face and foot mount.
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number MVA034B
Product Name Direct Drive Multi-Vane Air Motor
Type / Applications Vane Motors
Mounting Face Mount; Foot Mount (optional feature)
Material Cast Iron
Diameter 0.8750 inch (22.22 mm)
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB33-L-A007-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 8.48 Ft-lbs (11.5 N-m)
View Details
Pneumatic Motor with Speed Limiter - DM08/20 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Low Rotation Smooth Output Shaft Air Motor - 20M8D-D10 - ASG, Division of Jergens, Inc.
Specs
Air Consumption 11.2 SCFM (19.04 m³/hr)
Free Speed 80 rpm
Weight 1.54 lbs (0.6984 kg)
View Details
In-Line Planetary Gear, Multi-Vane Air Motor - 7803-1B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Face Mount; Flange Mount; Foot Mount (optional feature)
Material Steel
View Details