Ingersoll Rand Industrial Technologies / Air Motors In-Line Planetary Gear, Multi-Vane Air Motor 8276-6A

Description
2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Options for thread on Male Square adapters and Drill chucks Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option
Description
2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Options for thread on Male Square adapters and Drill chucks Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option

Suppliers

Company
Product
Description
Supplier Links
In-Line Planetary Gear, Multi-Vane Air Motor - 8276-6A - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
In-Line Planetary Gear, Multi-Vane Air Motor
8276-6A
In-Line Planetary Gear, Multi-Vane Air Motor 8276-6A
2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Options for thread on Male Square adapters and Drill chucks Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option

2200 series with Larger 44 series gearing, In-Line planetary gear, Multi-vane Air Motors. Fractional horsepower, 0.65 hp to 0.90 hp (0.485 to 0.671 Kw). 18 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions.

Features

  • Will not burn out: Air motors can be stalled or overloaded for long periods without damage.
  • Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications.
  • Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve.
  • Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals.
  • Compact and Portable: Get maximum horsepower in minimum size.
  • Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line.
  • Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply.
  • No shock starts: Air cushioned start-up cuts stress to your equipment.
  • Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
  • Options for thread on Male Square adapters and Drill chucks
  • Exhaust manifold and muffler rotates 360 degrees
  • Flange Bracket Option
  • Foot Bracket Option
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number 8276-6A
Product Name In-Line Planetary Gear, Multi-Vane Air Motor
Type / Applications Vane Motors
Mounting Face Mount; Foot Mount (optional feature)
Material Steel
Diameter 0.8748 inch (22.22 mm)
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB46-L-AV200-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 0.5457 Ft-lbs (0.7400 N-m)
View Details
Air Starters -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details
PSI Automation
Specs
Type / Applications Vane Motors
Diameter 0.8750 inch (22.22 mm)
Torque 67 Ft-lbs (90.85 N-m)
View Details
Stainless Steel Air Vane High Torque Motor Motor - Advanced Line 570 W / 860 W -  - DEPRAG, Inc.
Specs
Type / Applications Vane Motors
Material Stainless-Steel
Diameter 0.8465 to 1.06 inch (21.5 to 27 mm)
View Details