Ingersoll Rand Industrial Technologies / Air Motors In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version 8201-4A

Description
44 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. 2.00 hp (1.49 Kw). 140 rpm to 14,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Integral erickson style collet for improved accuracy in precision applications. Features Integral Erickson style collet for improved precision Optional collet sizes 3/4” and below for added flexibility. Accepts male shanks for quick change over of bits, wheels or brushes Extra bearing support in the front end for improved side load capibilities Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
Description
44 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. 2.00 hp (1.49 Kw). 140 rpm to 14,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Integral erickson style collet for improved accuracy in precision applications. Features Integral Erickson style collet for improved precision Optional collet sizes 3/4” and below for added flexibility. Accepts male shanks for quick change over of bits, wheels or brushes Extra bearing support in the front end for improved side load capibilities Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.

Suppliers

Company
Product
Description
Supplier Links
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version - 8201-4A - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version
8201-4A
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version 8201-4A
44 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. 2.00 hp (1.49 Kw). 140 rpm to 14,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Integral erickson style collet for improved accuracy in precision applications. Features Integral Erickson style collet for improved precision Optional collet sizes 3/4” and below for added flexibility. Accepts male shanks for quick change over of bits, wheels or brushes Extra bearing support in the front end for improved side load capibilities Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.

44 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. 2.00 hp (1.49 Kw). 140 rpm to 14,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Integral erickson style collet for improved accuracy in precision applications.

Features

  • Integral Erickson style collet for improved precision
  • Optional collet sizes 3/4” and below for added flexibility.
  • Accepts male shanks for quick change over of bits, wheels or brushes
  • Extra bearing support in the front end for improved side load capibilities
  • Exhaust manifold and muffler rotates 360 degrees
  • Flange Bracket Option
  • Foot Bracket Option
  • Will not burn out: Air motors can be stalled or overloaded for long periods without damage.
  • Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications.
  • Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve.
  • Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals.
  • Compact and Portable: Get maximum horsepower in minimum size.
  • Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line.
  • Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply.
  • No shock starts: Air cushioned start-up cuts stress to your equipment.
  • Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number 8201-4A
Product Name In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version
Type / Applications Milling Motors; Vane Motors
Mounting Flange Mount (optional feature); Foot Mount (optional feature)
Material Steel
Diameter 0.7500 inch (19.05 mm)
Output Hollow shaft / Collet
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB33-L-AR0006-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Pneumatic Starter with Manual, Electrical or Pneumatic Start Valve - PS Series - jbj Techniques Limited
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details
Smooth Output Shaft Air Motor - 28M330D-D10 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 1.47 Ft-lbs (2 N-m)
Air Consumption 13.3 SCFM (22.61 m³/hr)
Free Speed 3300 rpm
View Details
Spur Gear, Multi-Vane Air Motor - 17RB029 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Flange Mount; Foot Mount
Material Aluminum; Steel
View Details