Ingersoll Rand Industrial Technologies / Air Motors In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version 7800-2B

Description
2200 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.85 hp (0.634 Kw). 170 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Integral erickson style collet for improved accuracy in precision applications. Side mount and Straddle milling motor versions are also available. Features Integral Erickson style collet for improved precision Optional collet sizes 3/8” and below for added flexibility. Accepts male shanks for quick change over of bits, wheels or brushes Extra bearing support in the front end for improved side load capibilities Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option Straddle milling motors and side mount motors also available Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
Description
2200 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.85 hp (0.634 Kw). 170 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Integral erickson style collet for improved accuracy in precision applications. Side mount and Straddle milling motor versions are also available. Features Integral Erickson style collet for improved precision Optional collet sizes 3/8” and below for added flexibility. Accepts male shanks for quick change over of bits, wheels or brushes Extra bearing support in the front end for improved side load capibilities Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option Straddle milling motors and side mount motors also available Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.

Suppliers

Company
Product
Description
Supplier Links
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version - 7800-2B - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version
7800-2B
In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version 7800-2B
2200 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.85 hp (0.634 Kw). 170 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Integral erickson style collet for improved accuracy in precision applications. Side mount and Straddle milling motor versions are also available. Features Integral Erickson style collet for improved precision Optional collet sizes 3/8” and below for added flexibility. Accepts male shanks for quick change over of bits, wheels or brushes Extra bearing support in the front end for improved side load capibilities Exhaust manifold and muffler rotates 360 degrees Flange Bracket Option Foot Bracket Option Straddle milling motors and side mount motors also available Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.

2200 Series, In-Line planetary gear, Multi-vane Air Motors. Milling motor versions ideal for applications with high side loading such as milling, cutting and de-burring. Fractional horsepower, 0.85 hp (0.634 Kw). 170 rpm to 18,000 rpm with adjustability through air controls. Stackable gearing allows additional gear reductions. Integral erickson style collet for improved accuracy in precision applications. Side mount and Straddle milling motor versions are also available.

Features

  • Integral Erickson style collet for improved precision
  • Optional collet sizes 3/8” and below for added flexibility.
  • Accepts male shanks for quick change over of bits, wheels or brushes
  • Extra bearing support in the front end for improved side load capibilities
  • Exhaust manifold and muffler rotates 360 degrees
  • Flange Bracket Option
  • Foot Bracket Option
  • Straddle milling motors and side mount motors also available
  • Will not burn out: Air motors can be stalled or overloaded for long periods without damage.
  • Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications.
  • Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve.
  • Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals.
  • Compact and Portable: Get maximum horsepower in minimum size.
  • Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line.
  • Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply.
  • No shock starts: Air cushioned start-up cuts stress to your equipment.
  • Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number 7800-2B
Product Name In-Line Planetary Gear, Multi-Vane Air Motor, Milling Version
Type / Applications Milling Motors; Vane Motors
Mounting Flange Mount (optional feature); Foot Mount (optional feature)
Material Steel
Diameter 0.3750 inch (9.52 mm)
Output Hollow shaft / Collet
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor - PMW160 - jbj Techniques Limited
jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Face Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB46-RL-AR0025-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Features Reversible
View Details
Smooth Output Shaft Air Motor - MM45R/2E - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Features Reversible
Torque 7.74 Ft-lbs (10.5 N-m)
Air Consumption 14.8 SCFM (25.16 m³/hr)
View Details
In-Line Planetary Gear, Multi-Vane Air Motor - 4800D - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Face Mount
Material Steel
View Details