Ingersoll Rand Industrial Technologies / Air Motors Spur Gear, Multi-Vane Air Motor 48RA008

Description
48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Integral face and foot mount standard Inlet ports may be rotated for optional mounting configurations
Description
48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Integral face and foot mount standard Inlet ports may be rotated for optional mounting configurations

Suppliers

Company
Product
Description
Supplier Links
Spur Gear, Multi-Vane Air Motor - 48RA008 - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Spur Gear, Multi-Vane Air Motor
48RA008
Spur Gear, Multi-Vane Air Motor 48RA008
48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals. Compact and Portable: Get maximum horsepower in minimum size. Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line. Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply. No shock starts: Air cushioned start-up cuts stress to your equipment. Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457. Integral face and foot mount standard Inlet ports may be rotated for optional mounting configurations

48RA and 48RB series, spur gear, Multi-vane Air Motors. 3.00 hp to 3.10 hp (2.24 to 2.31 Kw). 60 rpm to 1300 rpm with adjustability through air controls. Ideal for low rpm / high torque applications.

Features

  • Will not burn out: Air motors can be stalled or overloaded for long periods without damage.
  • Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications.
  • Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve.
  • Cool Running: A running air motor expands air, allowing motors to operate in temperatures up to 150oF and some motors up to 300oF with special grease, lube and seals.
  • Compact and Portable: Get maximum horsepower in minimum size.
  • Variable speed: You may utilize a wide range of speeds by using a simple valve on your input air supply line.
  • Minimum maintenance: Our motors have a proven history of long, low maintenance life. All you need to provide is a clean, dry, lubricated air supply.
  • No shock starts: Air cushioned start-up cuts stress to your equipment.
  • Do not see what you need or want help with your selection: Call us with your requirements. We have hundreds of motors from which we can select. In many cases, we can provide “special” non-cataloged motors for unique applications. Call our technical support group in White House Tennessee at 800-866-5457.
  • Integral face and foot mount standard
  • Inlet ports may be rotated for optional mounting configurations
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number 48RA008
Product Name Spur Gear, Multi-Vane Air Motor
Type / Applications Vane Motors
Mounting Flange Mount; Foot Mount
Material Aluminum; Steel
Diameter 1.5 inch (38.1 mm)
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO8/12 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB46-RL-AR0010-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Features Reversible
View Details
Spur Gear, Multi-Vane Air Motor - 92RB036 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Flange Mount; Foot Mount
Material Aluminum; Steel
View Details
PSI Automation
Specs
Type / Applications Vane Motors
Diameter 1.62 inch (41.27 mm)
Torque 340 Ft-lbs (461 N-m)
View Details