Ingersoll Rand Industrial Technologies / Air Motors Vane Air Starter 150BM Series 150BMPD

Description
For engine displacement of: Diesel–500 to 2000 CID (8 to 32 liters) Carburated–1000 to 4000 CID (16 to 64 liters) Features 150BMG model sealed for use in gas or air applications Rugged 34 hp motor Multiple offset gear ratios: C = 2.69:1; E = 3.46:1; D = 3.94:1 Backcap ports for injection lubricating
Description
For engine displacement of: Diesel–500 to 2000 CID (8 to 32 liters) Carburated–1000 to 4000 CID (16 to 64 liters) Features 150BMG model sealed for use in gas or air applications Rugged 34 hp motor Multiple offset gear ratios: C = 2.69:1; E = 3.46:1; D = 3.94:1 Backcap ports for injection lubricating

Suppliers

Company
Product
Description
Supplier Links
Vane Air Starter 150BM Series - 150BMPD - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Vane Air Starter 150BM Series
150BMPD
Vane Air Starter 150BM Series 150BMPD
For engine displacement of: Diesel–500 to 2000 CID (8 to 32 liters) Carburated–1000 to 4000 CID (16 to 64 liters) Features 150BMG model sealed for use in gas or air applications Rugged 34 hp motor Multiple offset gear ratios: C = 2.69:1; E = 3.46:1; D = 3.94:1 Backcap ports for injection lubricating

For engine displacement of: Diesel–500 to 2000 CID (8 to 32 liters) Carburated–1000 to 4000 CID (16 to 64 liters)

Features

  • 150BMG model sealed for use in gas or air applications
  • Rugged 34 hp motor
  • Multiple offset gear ratios: C = 2.69:1; E = 3.46:1; D = 3.94:1
  • Backcap ports for injection lubricating
Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Air Motors
Product Number 150BMPD
Product Name Vane Air Starter 150BM Series
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
Torque 110 to 175 Ft-lbs (149 to 237 N-m)
Maximum Air Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter - DMO15/18 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZL - LZL05-L-M-IEC - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
View Details
Smooth Output Shaft Air Motor - 28M330D-D10 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 1.47 Ft-lbs (2 N-m)
Air Consumption 13.3 SCFM (22.61 m³/hr)
Free Speed 3300 rpm
View Details
Turbine Air Starter ST700/ST900 Series - ST750/ST950 D - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details