InfraTec GmbH Control and Acquisition Software For Thermal Imaging Cameras IRBIS3

Description
The four modules of the IRBIS® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled. IRBIS® 3 remote Linking thermographic cameras with PCs or notebooks Remote control of the camera-operating functions via a graphic interface Real-time visualization of digitally transferred thermal images Storage of real-time thermographic video sequences IRBIS® 3 control Data acquisition from digital infrared thermographic images Time and temperature-controll ed acquisition of digital thermographic data at up to 10 Hz Extensive visualization and analysis of digitally transferred thermal images Numerous online temperature-measurin g functions: Identification of measuring spots and measuring areas, global correction of emissivity by area or spot within the online thermal image IRBIS® 3 online High-speed data collection of digital infrared thermographic images Digital data is collected at the camera’s maximum imaging frequency Online differential image mode and temperature profile display External trigger option, retrigger, multiple signal sequence, pretrigger Freely definable temperature trigger Set parameters of measuring areas and thresholds values, alarm function IRBIS® 3 process Extension module for convenient process control Permits intensity- or temperature-dependen t control of processes via digital or analog inputs and outputs Trigger and alarm function for freely definable signal thresholds Utilization of different I/O cards for connecting to the processes Individual expansion by specific project solutions
Request a Quote
Description
The four modules of the IRBIS® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled. IRBIS® 3 remote Linking thermographic cameras with PCs or notebooks Remote control of the camera-operating functions via a graphic interface Real-time visualization of digitally transferred thermal images Storage of real-time thermographic video sequences IRBIS® 3 control Data acquisition from digital infrared thermographic images Time and temperature-controll ed acquisition of digital thermographic data at up to 10 Hz Extensive visualization and analysis of digitally transferred thermal images Numerous online temperature-measurin g functions: Identification of measuring spots and measuring areas, global correction of emissivity by area or spot within the online thermal image IRBIS® 3 online High-speed data collection of digital infrared thermographic images Digital data is collected at the camera’s maximum imaging frequency Online differential image mode and temperature profile display External trigger option, retrigger, multiple signal sequence, pretrigger Freely definable temperature trigger Set parameters of measuring areas and thresholds values, alarm function IRBIS® 3 process Extension module for convenient process control Permits intensity- or temperature-dependen t control of processes via digital or analog inputs and outputs Trigger and alarm function for freely definable signal thresholds Utilization of different I/O cards for connecting to the processes Individual expansion by specific project solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control and Acquisition Software For Thermal Imaging Cameras - IRBIS3 - InfraTec GmbH
Dresden, Germany
Control and Acquisition Software For Thermal Imaging Cameras
IRBIS3
Control and Acquisition Software For Thermal Imaging Cameras IRBIS3
The four modules of the IRBIS® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled. IRBIS® 3 remote Linking thermographic cameras with PCs or notebooks Remote control of the camera-operating functions via a graphic interface Real-time visualization of digitally transferred thermal images Storage of real-time thermographic video sequences IRBIS® 3 control Data acquisition from digital infrared thermographic images Time and temperature-controll ed acquisition of digital thermographic data at up to 10 Hz Extensive visualization and analysis of digitally transferred thermal images Numerous online temperature-measurin g functions: Identification of measuring spots and measuring areas, global correction of emissivity by area or spot within the online thermal image IRBIS® 3 online High-speed data collection of digital infrared thermographic images Digital data is collected at the camera’s maximum imaging frequency Online differential image mode and temperature profile display External trigger option, retrigger, multiple signal sequence, pretrigger Freely definable temperature trigger Set parameters of measuring areas and thresholds values, alarm function IRBIS® 3 process Extension module for convenient process control Permits intensity- or temperature-dependen t control of processes via digital or analog inputs and outputs Trigger and alarm function for freely definable signal thresholds Utilization of different I/O cards for connecting to the processes Individual expansion by specific project solutions

The four modules of the IRBIS® 3 control and acquisition software allow the infrared camera to be controlled directly from the computer or tablet PC. The acquisition of the data is action-driven or time-controlled.

IRBIS® 3 remote

Linking thermographic cameras with PCs or notebooks

  • Remote control of the camera-operating functions via a graphic interface
  • Real-time visualization of digitally transferred thermal images
  • Storage of real-time thermographic video sequences

IRBIS® 3 control

Data acquisition from digital infrared thermographic images

  • Time and temperature-controlled acquisition of digital thermographic data at up to 10 Hz
  • Extensive visualization and analysis of digitally transferred thermal images
  • Numerous online temperature-measuring functions: Identification of measuring spots and measuring areas, global correction of emissivity by area or spot within the online thermal image

IRBIS® 3 online

High-speed data collection of digital infrared thermographic images

  • Digital data is collected at the camera’s maximum imaging frequency
  • Online differential image mode and temperature profile display
  • External trigger option, retrigger, multiple signal sequence, pretrigger
  • Freely definable temperature trigger
  • Set parameters of measuring areas and thresholds values, alarm function

IRBIS® 3 process

Extension module for convenient process control

  • Permits intensity- or temperature-dependent control of processes via digital or analog inputs and outputs
  • Trigger and alarm function for freely definable signal thresholds
  • Utilization of different I/O cards for connecting to the processes
  • Individual expansion by specific project solutions
Supplier's Site
Ther­mo­graphy Soft­ware - IRBIS3 - InfraTec GmbH
Dresden, Germany
Ther­mo­graphy Soft­ware
IRBIS3
Ther­mo­graphy Soft­ware IRBIS3
The state-of-the art IRBIS® 3 software family designed by InfraTec represents the ideal tool for fast analysis of thermographic image data and convenient drafting of thermographic reports. Packages of different performance levels are available with application-specific expansion modules. The modular software concept allows for customized configuration and thereby facilitates its application in any field such as automotive industry, aerospace, electronics and electrical engineering, medicine and environmental studies, metallurgy, chemical and plastics industry, science and development. IRBIS®3 Analysis Software IRBIS® 3 is a complete and convenient tool for the analysis of your thermographic data, which is available in the packages IRBIS®3, IRBIS®3 plus and IRBIS®3 professional. With a variety of automated, customization features, it helps you to efficiently analyze measurement data and create comprehensive and meaningful thermography reports. IRBIS®3 Merging visual and infrared images Manual and automatic temperature range selection Temperature profiles along/across any lines/measured areas Automatic indication of max. and min. temperature/mean value Global and selective correction of emissivity Basic image editing and measuring functions Integrated MS Word-based report function Image enhancement by digital filtering Comprehensive isotherm editor IRBIS®3 plus Editing and analyzing of thermographic image sequences 3D temperature profile display Pre-defined models for emissivity correction Temperature-time-dia gram/profile-time-di agram Differential image display and differential spot display Numerous statistical, image editing and measuring functions AVI Generator – conversion of thermographic video sequences Accumulation of recorded thermographic images Export of measuring data (csv, ASCII, etc.) IRBIS®3 professional Extended and specific models for correcting emissivity, incl. automatic correction of emissivity for each pixel Geometric measurement within the thermogram 3D thermographic images and sequences display Expandable for specific experimental setups/SDK Parallel analysis of several thermograms and sequences IRBIS® 3 mosaic, Macro, Sequence and Palette Editor Data export into shareable .exe-file Multiple temperature scales per image

The state-of-the art IRBIS® 3 software family designed by InfraTec represents the ideal tool for fast analysis of thermographic image data and convenient drafting of thermographic reports. Packages of different performance levels are available with application-specific expansion modules. The modular software concept allows for customized configuration and thereby facilitates its application in any field such as automotive industry, aerospace, electronics and electrical engineering, medicine and environmental studies, metallurgy, chemical and plastics industry, science and development.

IRBIS®3 Analysis Software

IRBIS® 3 is a complete and convenient tool for the analysis of your thermographic data, which is available in the packages IRBIS®3, IRBIS®3 plus and IRBIS®3 professional. With a variety of automated, customization features, it helps you to efficiently analyze measurement data and create comprehensive and meaningful thermography reports.

IRBIS®3

  • Merging visual and infrared images
  • Manual and automatic temperature range selection
  • Temperature profiles along/across any lines/measured areas
  • Automatic indication of max. and min. temperature/mean value
  • Global and selective correction of emissivity
  • Basic image editing and measuring functions
  • Integrated MS Word-based report function
  • Image enhancement by digital filtering
  • Comprehensive isotherm editor

IRBIS®3 plus

  • Editing and analyzing of thermographic image sequences
  • 3D temperature profile display
  • Pre-defined models for emissivity correction
  • Temperature-time-diagram/profile-time-diagram
  • Differential image display and differential spot display
  • Numerous statistical, image editing and measuring functions
  • AVI Generator – conversion of thermographic video sequences
  • Accumulation of recorded thermographic images
  • Export of measuring data (csv, ASCII, etc.)

IRBIS®3 professional

  • Extended and specific models for correcting emissivity, incl. automatic correction of emissivity for each pixel
  • Geometric measurement within the thermogram
  • 3D thermographic images and sequences display
  • Expandable for specific experimental setups/SDK
  • Parallel analysis of several thermograms and sequences
  • IRBIS® 3 mosaic, Macro, Sequence and Palette Editor
  • Data export into shareable .exe-file
  • Multiple temperature scales per image
Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Analysis Software
Product Number IRBIS3
Product Name Control and Acquisition Software For Thermal Imaging Cameras
Unlock Full Specs
to access all available technical data

Similar Products