Infinity Tapes, LLC White BOPP Silicone Coated Film PP401.6

Description
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'
Description
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'

Suppliers

Company
Product
Description
Supplier Links
White BOPP Silicone Coated Film - PP401.6 - Infinity Tapes, LLC
Lawrence, MA, USA
White BOPP Silicone Coated Film
PP401.6
White BOPP Silicone Coated Film PP401.6
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release Properties (UV Cured Silicones) Standard Printing (Remove Liner To Expose Adhesive) Bilingual And Trilingual Standard Print Available Custom Printing Colored Printing - Red, Blue, Black, or Custom Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths: Slit From 1/2" To 48" Flat Roll Lengths: Up To 16,400' Spool Lengths: Up To 40,000'

Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating

ATTRIBUTES

  • Available In Clear, Clear Printed, White, Metalized (Anti-static)
  • Higher Temperature Resistance Than Hdpe
  • Compatible With Wide Variety Of Adhesives
  • Superior Easy Release Properties (UV Cured Silicones)
  • Standard Printing (Remove Liner To Expose Adhesive)
  • Bilingual And Trilingual Standard Print Available
  • Custom Printing
  • Colored Printing - Red, Blue, Black, or Custom
  • Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s)
  • Widths: Slit From 1/2" To 48"
  • Flat Roll Lengths: Up To 16,400'
  • Spool Lengths: Up To 40,000'
Supplier's Site

Technical Specifications

  Infinity Tapes, LLC
Product Category Metallized and Coated Films
Product Number PP401.6
Product Name White BOPP Silicone Coated Film
Type Coated
Unlock Full Specs
to access all available technical data

Similar Products

Metalized Silicone Coated Antistatic Film - PET901 Metalized - Infinity Tapes, LLC
Specs
Type Coated; Metallized
Materials PET / Polyester
Width 0.5000 to 48 inches (12.7 to 1219 mm)
View Details
Polyimide Film Tape, 36 yd -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials Polyimide (e.g., Kapton®)
Features Transparent
Thickness 0.0025 inches (0.0635 mm)
View Details
Copper Metalized Film - G2600 - Sheldahl Flexible Technologies - a Flex company
Sheldahl Flexible Technologies - a Flex company
Specs
Type Metallized
Materials Polyimide (e.g., Kapton®)
Features Chemical Resistant; EMI / RFI Shielding; Temperature Resistance
View Details
Indium Tin Oxide (ITO) Coating -  - Abrisa Technologies
Specs
Type Metallized
Materials Indium Tin Oxide
Features Electrically Conductive / Anti-Static; Transparent
View Details