Infinity Tapes, LLC White Silicone Coated Film HPE202 WHITE

Description
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Thickness from 1 mil Widths: Slit from 1/2" to 48" Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'
Description
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Thickness from 1 mil Widths: Slit from 1/2" to 48" Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'

Suppliers

Company
Product
Description
Supplier Links
White Silicone Coated Film - HPE202 WHITE - Infinity Tapes, LLC
Lawrence, MA, USA
White Silicone Coated Film
HPE202 WHITE
White Silicone Coated Film HPE202 WHITE
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Thickness from 1 mil Widths: Slit from 1/2" to 48" Flat Roll Lengths: up to 16,400' Spool Lengths: Up to 40,000'

Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating

ATTRIBUTES

  • Available in Natural, Natural Printed, or White
  • Compatible with wide variety of adhesives
  • Superior easy release properties (UV Cured Silicones)
  • Standard Printing (Remove Liner to Expose Adhesive)
  • Custom Printing
  • Colored Printing - Red, Blue, Black, or Custom
  • Thickness from 1 mil
  • Widths: Slit from 1/2" to 48"
  • Flat Roll Lengths: up to 16,400'
  • Spool Lengths: Up to 40,000'
Supplier's Site

Technical Specifications

  Infinity Tapes, LLC
Product Category Metallized and Coated Films
Product Number HPE202 WHITE
Product Name White Silicone Coated Film
Type Coated
Unlock Full Specs
to access all available technical data

Similar Products

Matte Metalized Silicone Coated Antistatic Film - PET901 Matte Metalized - Infinity Tapes, LLC
Specs
Type Coated; Metallized
Materials PET / Polyester
Width 0.5000 to 48 inches (12.7 to 1219 mm)
View Details
Polyimide Film Tape, 36 yd -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials Polyimide (e.g., Kapton®)
Features Transparent
Thickness 0.0025 inches (0.0635 mm)
View Details
Aluminum Metalized Film -  - Sheldahl Flexible Technologies - a Flex company
Sheldahl Flexible Technologies - a Flex company
Specs
Type Metallized
Materials PET / Polyester
Features EMI / RFI Shielding; Cost Effective, Light Weight, Thin
View Details
Indium Tin Oxide (ITO) Coating -  - Abrisa Technologies
Specs
Type Metallized
Materials Indium Tin Oxide
Features Electrically Conductive / Anti-Static; Transparent
View Details