Infineon Technologies AG Power - DC-DC Converters - Protection and Monitoring ICs - XDP710-002 XDP710-002

Description
XDP710-002 Hot-Swap-Controller able to drive a single or multiple parallel N-channel MOSFETs and is backward compatible to XDP710-001 with improved and enahanced features. Key resource of XDP710-002 include high-precision AFE, extensive variety of system warnings and protections, high-speed communiction via PMBus to main CPU, reset, shutdown, retry and digital SOA control gate driver and charge pump for a cotrolled turn ON and safe operation. Summary of Features VIN: +5.5 V to +80 V ( 100 V for 500 ms) Dediated 12-Bit V/I ADCs Active monitoring: V ≤ 0.4%, I ≤ 0.75% Active monitoring: P ≤ 1.15%, E ≤ 2.7% Integrated gate drive: 0 to 250 uA Two-step gate shutdown: ~1.5 A (max) Programmable and pre-set FET active SOA Telemetry with I2C and PMBus at 1MHz Programmable input/output UVLO, OVP, OTP Multi-Response: Ilim, SOA control, etc. OTP multi-configuration Dynamic config. of faults & warnings Boost mode on 1 ms or 100 µs SOA line Benefits Complete system protection & management Drives single or multiple N-ch. FETs Accurate Real-time system measurement On-the-fly flexibility & programmability AFE allows 0.75% telemetry accuracy Fast shut down of <1usec Digital configuration reduces BOM cost Analog-assisted digital mode option OTP allows Multi-SOA config. profiles Input transient & MOSFET SOA protection Supports external temperature sensor Potential Applications AI, ML, GPU accelerator cards Network router and switches Intelligent e-fuse Power distribution systems 24 V - 48 V industrial system
Request a Quote Datasheet
Description
XDP710-002 Hot-Swap-Controller able to drive a single or multiple parallel N-channel MOSFETs and is backward compatible to XDP710-001 with improved and enahanced features. Key resource of XDP710-002 include high-precision AFE, extensive variety of system warnings and protections, high-speed communiction via PMBus to main CPU, reset, shutdown, retry and digital SOA control gate driver and charge pump for a cotrolled turn ON and safe operation. Summary of Features VIN: +5.5 V to +80 V ( 100 V for 500 ms) Dediated 12-Bit V/I ADCs Active monitoring: V ≤ 0.4%, I ≤ 0.75% Active monitoring: P ≤ 1.15%, E ≤ 2.7% Integrated gate drive: 0 to 250 uA Two-step gate shutdown: ~1.5 A (max) Programmable and pre-set FET active SOA Telemetry with I2C and PMBus at 1MHz Programmable input/output UVLO, OVP, OTP Multi-Response: Ilim, SOA control, etc. OTP multi-configuration Dynamic config. of faults & warnings Boost mode on 1 ms or 100 µs SOA line Benefits Complete system protection & management Drives single or multiple N-ch. FETs Accurate Real-time system measurement On-the-fly flexibility & programmability AFE allows 0.75% telemetry accuracy Fast shut down of <1usec Digital configuration reduces BOM cost Analog-assisted digital mode option OTP allows Multi-SOA config. profiles Input transient & MOSFET SOA protection Supports external temperature sensor Potential Applications AI, ML, GPU accelerator cards Network router and switches Intelligent e-fuse Power distribution systems 24 V - 48 V industrial system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Protection and Monitoring ICs - XDP710-002 - XDP710-002 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Protection and Monitoring ICs - XDP710-002
XDP710-002
Power - DC-DC Converters - Protection and Monitoring ICs - XDP710-002 XDP710-002
XDP710-002 Hot-Swap-Controller able to drive a single or multiple parallel N-channel MOSFETs and is backward compatible to XDP710-001 with improved and enahanced features. Key resource of XDP710-002 include high-precision AFE, extensive variety of system warnings and protections, high-speed communiction via PMBus to main CPU, reset, shutdown, retry and digital SOA control gate driver and charge pump for a cotrolled turn ON and safe operation. Summary of Features VIN: +5.5 V to +80 V ( 100 V for 500 ms) Dediated 12-Bit V/I ADCs Active monitoring: V ≤ 0.4%, I ≤ 0.75% Active monitoring: P ≤ 1.15%, E ≤ 2.7% Integrated gate drive: 0 to 250 uA Two-step gate shutdown: ~1.5 A (max) Programmable and pre-set FET active SOA Telemetry with I2C and PMBus at 1MHz Programmable input/output UVLO, OVP, OTP Multi-Response: Ilim, SOA control, etc. OTP multi-configuration Dynamic config. of faults & warnings Boost mode on 1 ms or 100 µs SOA line Benefits Complete system protection & management Drives single or multiple N-ch. FETs Accurate Real-time system measurement On-the-fly flexibility & programmability AFE allows 0.75% telemetry accuracy Fast shut down of <1usec Digital configuration reduces BOM cost Analog-assisted digital mode option OTP allows Multi-SOA config. profiles Input transient & MOSFET SOA protection Supports external temperature sensor Potential Applications AI, ML, GPU accelerator cards Network router and switches Intelligent e-fuse Power distribution systems 24 V - 48 V industrial system

XDP710-002 Hot-Swap-Controller able to drive a single or multiple parallel N-channel MOSFETs and is backward compatible to XDP710-001 with improved and enahanced features.
Key resource of XDP710-002 include high-precision AFE, extensive variety of system warnings and protections, high-speed communiction via PMBus to main CPU, reset, shutdown, retry and digital SOA control gate driver and charge pump for a cotrolled turn ON and safe operation.


Summary of Features

  • VIN: +5.5 V to +80 V ( 100 V for 500 ms)
  • Dediated 12-Bit V/I ADCs
  • Active monitoring: V ≤ 0.4%, I ≤ 0.75%
  • Active monitoring: P ≤ 1.15%, E ≤ 2.7%
  • Integrated gate drive: 0 to 250 uA
  • Two-step gate shutdown: ~1.5 A (max)
  • Programmable and pre-set FET active SOA
  • Telemetry with I2C and PMBus at 1MHz
  • Programmable input/output UVLO, OVP, OTP
  • Multi-Response: Ilim, SOA control, etc.
  • OTP multi-configuration
  • Dynamic config. of faults & warnings
  • Boost mode on 1 ms or 100 µs SOA line

Benefits

  • Complete system protection & management
  • Drives single or multiple N-ch. FETs
  • Accurate Real-time system measurement
  • On-the-fly flexibility & programmability
  • AFE allows 0.75% telemetry accuracy
  • Fast shut down of <1usec
  • Digital configuration reduces BOM cost
  • Analog-assisted digital mode option
  • OTP allows Multi-SOA config. profiles
  • Input transient & MOSFET SOA protection
  • Supports external temperature sensor

Potential Applications

  • AI, ML, GPU accelerator cards
  • Network router and switches
  • Intelligent e-fuse
  • Power distribution systems
  • 24 V - 48 V industrial system
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category DC-DC Converter Chips
Product Number XDP710-002
Product Name Power - DC-DC Converters - Protection and Monitoring ICs - XDP710-002
Package Type Other; PG-VQFN-29
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters ICs - 2625907 - RS Components, Ltd.
Specs
Output Voltage 2.5 volts
Input Voltage 3.6 volts
IOUT 1.00E-3 amps
View Details
DC-DC Converters, Digital Multiphase Controllers - XDPE15284D-0000 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
View Details
DC-DC Converters ICs - 2238615 - RS Components, Ltd.
Specs
Output Voltage Type Fixed
Output Voltage 5 volts
Input Voltage 40 volts
View Details
Buck 15A Step-Down DC-DC Converter IC - 739-IR38363MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 14 volts
Input Voltage 16 volts
View Details
2 suppliers