Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD1124EL

Description
LITIX™ Basic TLD1124EL is a one channel high side driver IC with integrated output stages The TLD1124EL is designed to control LEDs with a current up to 360 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs with a current up to 180 mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 1 Channel device with integrated output stage (current sources), optimized to drive LEDs Output current up to 360mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and DEN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Applications Full LED headlight system - multi-channel LED driver
Request a Quote Datasheet
Description
LITIX™ Basic TLD1124EL is a one channel high side driver IC with integrated output stages The TLD1124EL is designed to control LEDs with a current up to 360 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs with a current up to 180 mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 1 Channel device with integrated output stage (current sources), optimized to drive LEDs Output current up to 360mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and DEN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Applications Full LED headlight system - multi-channel LED driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD1124EL - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Basic
TLD1124EL
LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD1124EL
LITIX™ Basic TLD1124EL is a one channel high side driver IC with integrated output stages The TLD1124EL is designed to control LEDs with a current up to 360 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs with a current up to 180 mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 1 Channel device with integrated output stage (current sources), optimized to drive LEDs Output current up to 360mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and DEN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Applications Full LED headlight system - multi-channel LED driver

LITIX™ Basic TLD1124EL is a one channel high side driver IC with integrated output stages

The TLD1124EL is designed to control LEDs with a current up to 360 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs with a current up to 180 mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes.


Summary of Features

  • 1 Channel device with integrated output stage (current sources), optimized to drive LEDs
  • Output current up to 360mA per channel
  • Low current consumption in sleep mode
  • PWM-operation supported via VS- and DEN-pin
  • Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions
  • Reverse polarity protection
  • Overload protection
  • Undervoltage detection
  • Open load and short circuit to GND diagnosis
  • Wide temperature range: -40 °C < Tj < 150 °C
  • PG-SSOP14 package with exposed heatslug
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,...
  • The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting

Applications

  • Full LED headlight system - multi-channel LED driver
Supplier's Site Datasheet
Singapore, Singapore
LED Driver IC
745-TLD1124EL
LED Driver IC 745-TLD1124EL
LED Lighting Driver ICs LITIX Product overview: TLD1124EL from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD1124EL can be used for catalog matching and distributor lookup.

LED Lighting Driver ICs LITIX Product overview: TLD1124EL from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD1124EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLD1124EL - 750118-TLD1124EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLD1124EL
750118-TLD1124EL
PMIC - PMIC - LED Drivers - TLD1124EL 750118-TLD1124EL
Manufacturer: Infineon Technologies Win Source Part Number: 750118-TLD1124EL Family Name: TLD1124EL Manufacturer Homepage: www.infineon.com Reference case: SSOP-14 Reference Date Code: 17+Rohs Alternative Parts (Cross-Reference): A6260KLJ-T; A6210GEUTR-T; A6260SLJ-T; A6260KLJTR-T; Introduction Date: August 08, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 750118-TLD1124EL
Family Name: TLD1124EL
Manufacturer Homepage: www.infineon.com
Reference case: SSOP-14
Reference Date Code: 17+Rohs
Alternative Parts (Cross-Reference): A6260KLJ-T; A6210GEUTR-T; A6260SLJ-T; A6260KLJTR-T;
Introduction Date: August 08, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers LED Drivers
Product Number TLD1124EL 745-TLD1124EL 750118-TLD1124EL
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Basic LED Driver IC PMIC - PMIC - LED Drivers - TLD1124EL
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Current 180 milliamps
Number of Channels 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-ICL8001G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 1 #
Package Type Reel - TR
View Details
2 suppliers
Linear LED Driver IC - TLE4309G - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 500 milliamps
Package Type PG-TO263-7
View Details
4 suppliers
LED Drivers - 448-TLD60982ESXUMA2CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 58 volts
Output Voltage 70 volts
View Details
5 suppliers
LED Drivers - ILD4180XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 to 45 volts
Output Voltage 0.6000 to 16 volts
View Details
3 suppliers