Infineon Technologies AG Thyristor / Diode Modules TD120N16SOF

Description
20 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 20 mm Eco Block 1600 V, 120 A module for phase control in solder bond technology. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology. Summary of Features Industrial standard package Electrically insulated copper base plate Benefits Cost effective Low weight UL recognized Potential Applications Motor control and drives Commercial, construction and agricultural vehicles (CAV) Uninterruptible power supply (UPS) Industrial heating and welding Applications General purpose motor drive - variating frequency and voltage Servo motor drive and control Designers who used this product also designed with FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs
Request a Quote Datasheet
Description
20 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 20 mm Eco Block 1600 V, 120 A module for phase control in solder bond technology. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology. Summary of Features Industrial standard package Electrically insulated copper base plate Benefits Cost effective Low weight UL recognized Potential Applications Motor control and drives Commercial, construction and agricultural vehicles (CAV) Uninterruptible power supply (UPS) Industrial heating and welding Applications General purpose motor drive - variating frequency and voltage Servo motor drive and control Designers who used this product also designed with FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor / Diode Modules - TD120N16SOF - Infineon Technologies AG
Neubiberg, Germany
Thyristor / Diode Modules
TD120N16SOF
Thyristor / Diode Modules TD120N16SOF
20 mm Thyristor/Diode Module with 1600 V in solder bond technology Thyristor/Diode 20 mm Eco Block 1600 V, 120 A module for phase control in solder bond technology. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology. Summary of Features Industrial standard package Electrically insulated copper base plate Benefits Cost effective Low weight UL recognized Potential Applications Motor control and drives Commercial, construction and agricultural vehicles (CAV) Uninterruptible power supply (UPS) Industrial heating and welding Applications General purpose motor drive - variating frequency and voltage Servo motor drive and control Designers who used this product also designed with FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs FS100R12W2T7_B11 | IGBT modules 1ED3491MC12M | Gate driver ICs

20 mm Thyristor/Diode Module with 1600 V in solder bond technology

Thyristor/Diode 20 mm Eco Block 1600 V, 120 A module for phase control in solder bond technology. Please also find our Power Block Thyristor module for phase control with high reliable pressure contact technology.


Summary of Features

  • Industrial standard package
  • Electrically insulated copper base plate

Benefits

  • Cost effective
  • Low weight
  • UL recognized

Potential Applications

  • Motor control and drives
  • Commercial, construction and agricultural vehicles (CAV)
  • Uninterruptible power supply (UPS)
  • Industrial heating and welding

Applications

  • General purpose motor drive - variating frequency and voltage
  • Servo motor drive and control

Designers who used this product also designed with


  • FS100R12W2T7_B11 |
    IGBT modules
  • 1ED3491MC12M |
    Gate driver ICs
  • FS100R12W2T7_B11 |
    IGBT modules
  • 1ED3491MC12M |
    Gate driver ICs
  • FS100R12W2T7_B11 |
    IGBT modules
  • 1ED3491MC12M |
    Gate driver ICs
Supplier's Site Datasheet
SCR Modules 20mm Solder Bond Thyristor/Diode

SCR Modules 20mm Solder Bond Thyristor/Diode

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Power Diodes Diodes
Product Number TD120N16SOF TD120N16SOF
Product Name Thyristor / Diode Modules Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data