Manufacturer: Infineon Technologies
Win Source Part Number: 064300-SDP06S60
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 600V
Capacitance @ Vr, F: 300pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: P-TO220AB
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 600V 6A TO220-3-1 Product overview: SDP06S60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDP06S60 can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 600V 6A (DC) Through Hole PG-TO220-3-1
DIODE SIL CARB 600V 6A TO220-3-1
DIODE SIL CARB 600V 6A TO220-3-1
DIODE, 600 V, 6A, THROUGH HOLE, TO-220-3 PACKAGE/CASE . FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 064300-SDP06S60 | 280-SDP06S60 | SDP06S60-ND | SDP06S60 | SDP06S60 | 216530903 |
| Product Name | Diodes, Rectifiers - Single - SDP06S60 | 600V 6A TO220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode |
| Life Cycle Stage | Obsolete(EOL) | Removed | ||||
| Package | P-TO220AB | Tube | ||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| trr | 0.0 ns | 0.0 ns |