Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - SD199 SD199

Description
Manufacturer: Infineon Technologies Win Source Part Number: 188910-SD199 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 25 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 188910-SD199 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 25 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - SD199 - 188910-SD199 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SD199
188910-SD199
Variable Capacitance Diodes (Varicaps, Varactors) - SD199 188910-SD199
Manufacturer: Infineon Technologies Win Source Part Number: 188910-SD199 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 25 Capacitance Ratio Condition: C1/C28 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 188910-SD199
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.3pF @ 28V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 25
Capacitance Ratio Condition: C1/C28
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 282-SD199 - ERSAELECTRONICS PTE. LTD.
Singapore
Diode and Rectifier
282-SD199
Diode and Rectifier 282-SD199
DIODE VARACTOR RF SOD-323 Product overview: SD199 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SD199 can be used for catalog matching and distributor lookup.

DIODE VARACTOR RF SOD-323 Product overview: SD199 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SD199 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 188910-SD199 282-SD199
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - SD199 Diode and Rectifier
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data