Designers who used this product also designed with
1
2
FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 90ns 64-FBGA (13x11)
FLASH - NOR Memory IC 256Mbit Parallel 90 ns 64-FBGA (13x11)
Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips |
Product Number | S29GL256S90FHI023 | S29GL256S90FHI023-ND | S29GL256S90FHI023 |
Product Name | Memories - NOR Flash - Parallel NOR Flash - High Performance Page Mode - S29GL256S90FHI023 | Memory | Memory |
Memory Category | Flash | Flash | Flash; FLASH |
Access Time | 90 ns | 90 ns | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |