Designers who used this product also designed with
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 64Mbit Parallel 70 ns 48-TSOP
FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70ns 48-TSOP
Infineon Technologies AG | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | S29GL064S70TFI063 | S29GL064S70TFI063 | S29GL064S70TFI063 | 448-S29GL064S70TFI063TR-ND |
Product Name | Memories - NOR Flash - Parallel NOR Flash - High Performance Page Mode - S29GL064S70TFI063 | Memory | Memory | Memory |
Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash |
Access Time | 70 ns | 70 ns | 70 ns | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |