Infineon Technologies AG Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL128LAGNFA010 S25FL128LAGNFA010

Description
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET CYT4BFBCJDQ0BZSGS | TRAVEO™ T2G CYT4BF Series IAUC60N04S6L039 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET CYT4BFBCJDQ0BZSGS | TRAVEO™ T2G CYT4BF Series IAUC60N04S6L039 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET 1 2
Request a Quote Datasheet
Description
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET CYT4BFBCJDQ0BZSGS | TRAVEO™ T2G CYT4BF Series IAUC60N04S6L039 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET CYT4BFBCJDQ0BZSGS | TRAVEO™ T2G CYT4BF Series IAUC60N04S6L039 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL128LAGNFA010 - S25FL128LAGNFA010 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL128LAGNFA010
S25FL128LAGNFA010
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL128LAGNFA010 S25FL128LAGNFA010
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET CYT4BFBCJDQ0BZSGS | TRAVEO™ T2G CYT4BF Series IAUC60N04S6L039 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET CYT4BFBCJDQ0BZSGS | TRAVEO™ T2G CYT4BF Series IAUC60N04S6L039 | Automotive MOSFET BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches IAUC120N04S6L012 | Automotive MOSFET IAUC80N04S6L032 | Automotive MOSFET 1 2

Summary of Features

  • Single, dual, and quad SPI support
  • Execute in Place (XiP)
  • Advanced Sector Protection (ASP)
  • Twenty-year data retention
  • 100 k cycles endurance

Designers who used this product also designed with


  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IAUC120N04S6L012 |
    Automotive MOSFET
  • IAUC80N04S6L032 |
    Automotive MOSFET
  • CYT4BFBCJDQ0BZSGS |
    TRAVEO™ T2G CYT4BF Series
  • IAUC60N04S6L039 |
    Automotive MOSFET
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IAUC120N04S6L012 |
    Automotive MOSFET
  • IAUC80N04S6L032 |
    Automotive MOSFET
  • CYT4BFBCJDQ0BZSGS |
    TRAVEO™ T2G CYT4BF Series
  • IAUC60N04S6L039 |
    Automotive MOSFET
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IAUC120N04S6L012 |
    Automotive MOSFET
  • IAUC80N04S6L032 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet
Quad Memory IC and Storage Component - 774-S25FL128LAGNFA010 - ERSAELECTRONICS PTE. LTD.
Singapore
Quad Memory IC and Storage Component
774-S25FL128LAGNFA010
Quad Memory IC and Storage Component 774-S25FL128LAGNFA010
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: S25FL128LAGNFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128LAGNFA01 0 can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: S25FL128LAGNFA010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128LAGNFA010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 448-S25FL128LAGNFA010-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (5x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-WSON (5x6)

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 8WSON

IC FLASH 128MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Memory - S25FL128LAGNFA010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (5x6)

FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-WSON (5x6)

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL128LAGNFA010 774-S25FL128LAGNFA010 448-S25FL128LAGNFA010-ND S25FL128LAGNFA010 S25FL128LAGNFA010
Product Name Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL128LAGNFA010 Quad Memory IC and Storage Component Memory Memory Memory
Memory Category Flash Flash Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type PG-WSON-8 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00055932A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 550115-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - A2C00051189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers