Win Source Part Number: 1178206-MA5332MSXUMA
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 160W x 2 @ 6Ohm
Package / Case: 42-PowerVFQFN
Supplier Device Package: PG-IQFN-42-1
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Infineon Technologies
Other Names: SP005582717,448-MA53
AUDIO IC PG-IQFN-42 Product overview: MA5332MSXUMA1 from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-MA5332MSXUMA1 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D PG-IQFN-42-1
Amplifier IC 2-Channel (Stereo) Class D PG-IQFN-42-1
Amplifier IC 2-Channel (Stereo) Class D PG-IQFN-42-1
Amplifier IC 2-Channel (Stereo) Class D PG-IQFN-42-1
AUDIO AMPLIFIER, D, -40 TO 100DEG C ROHS COMPLIANT: YES
AUDIO IC PG-IQFN-42
AUDIO IC PG-IQFN-42
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1178206-MA5332MSXUMA1 | 742-MA5332MSXUMA1 | 448-MA5332MSXUMA1CT-ND | MA5332MSXUMA1 | MA5332MSXUMA1 | 29AK0738 | MA5332MSXUMA1 | MA5332MSXUMA1 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifier, D, -40 To 100Deg C Rohs Compliant Infineon | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Output Power | 160 watts | 160 watts | 160 watts | 160 watts | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Operation Class | Class D | Class D | Class D | |||||
| Package Type | 42-PowerVFQFN | Tape & Reel (TR) | 42-PowerVFQFN | Surface Mount | 42-PowerVFQFN | |||
| RoHS Compliant | RoHS | RoHS | RoHS |