The IRHSLNA57064 is a radiation-hardened, 60V N-channel synchronous rectifier in an SMD-2 package, combining a MOSFET and Schottky diode for high-efficiency DC-DC conversion in space and military applications. It has a maximum on-resistance of 6.1 mΩ at 12V gate drive and 45A drain current, with a total gate charge of 160 nC. The device supports continuous drain current up to 75 A and pulsed drain current up to 300 A, with a maximum power dissipation of 250 W. The junction temperature range is -55°C to +150°C, and the part is rated for 100 kRads(Si) total ionizing dose. Package weight is 3.3 g typical, and thermal resistance from junction to case is 0.5 °C/W for the MOSFET. ESD rating is Class 3B per MIL-STD-750, Method 1020.
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - A IRHSLNA57064 with RadHard Hermetic Packaging
Similar Parts
IRHSLNA57064
A IRHSLNA57064 with RadHard Hermetic Packaging
IRHSLNA57064D
On DBC Carrier
IRHSLNA53064SCS
Screening Level Space
IRHSLNA57064SCSD
Screening Level Space Lead Option Carrier
IRHSLNA57064SCS
Standard Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Rectifiers |
| Product Number | IRHSLNA57064 |
| Product Name | High Reliability - Space - Power - Rad hard synchronous rectifiers - IRHSLNA57064 |
| Package | C-CCN-3 |