Audio Amplifiers 1-Ch Audio Amp 35W 4 Ohm 250uVrms Product overview: IR4311MTRPBF from International Rectifier is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, 4 Ohm. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 35W, 4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IR4311MTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186810-IR4311MTRPBF
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 22-PQFN (5x6)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 22-PowerVQFN
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: IR4311
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Max Output Power x Channels at Load: 35W x 1 at 4Ohm
Amplifier IC 1-Channel (Mono) Class D 22-PQFN (5x6)
Amplifier IC 1-Channel (Mono) Class D 22-PQFN (5x6)
IC AMP CLASS D MONO 35W PQFN22
Amplifier IC 1-Channel (Mono) Class D 22-PQFN (5x6)
Audio Amplifiers 1-Ch Audio Amp 35W 4 Ohm 250uVrms
IC AMP CLASS D MONO 35W PQFN22
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-IR4311MTRPBF | 1186810-IR4311MTRPBF | IR4311MTRPBFCT-ND | IR4311MTRPBF | IR4311MTRPBF | IR4311MTRPBF | IR4311MTRPBF |
| Product Name | 35W 4 Ohm Audio Amplifier | Linear - Linear - Amplifiers - Audio - IR4311MTRPBF | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Bandwidth | 9 MHz | ||||||
| Supply Voltage (VS) | 12 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Package Type | Tape and Reel | 22-PowerVQFN | 22-PowerVQFN |