Manufacturer: Infineon Technologies
Win Source Part Number: 718688-IR3565BMTRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: IR3565
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 3.3V
IC REG CTRLR INTEL 2OUT 48QFN Product overview: IR3565BMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3565BMTRPBF can be used for catalog matching and distributor lookup.
IC REG CTRLR INTEL 2OUT 48QFN
Switching Controllers Dual PWM Ctrl 200kHz to 2MHz
IC REG CTRLR INTEL 2OUT 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 718688-IR3565BMTRPBF | 750-IR3565BMTRPBF | IR3565BMTRPBF | IR3565BMTRPBF | IR3565BMTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - IR3565BMTRPBF | Power Management IC | Special Purpose Regulators | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |