Infineon Technologies AG DC-DC Converters, Digital Multiphase Controllers IR35201MTRPBF

Description
8+0/7+1/6+2 Dual Output Digital Multi-Phase Controller The IR35201 is a dual-loop digital multi-phase buck controller designed for CPU voltage regulation, and is fully compliant with Intel®, VR12 Rev 1.7, VR12.5 Rev 1.5, IMVP8 2 Rev 1.2, and AMD SVI2 REV 1.06 specifications. Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Body electronics and power distribution Data center and AI data center solutions Telecommunication infrastructure Designers who used this product also designed with TDA21535 | Integrated Smart Power Stages BSZ086P03NS3 G | P-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU TDA21472 | Integrated Smart Power Stages TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators IR3887MTRPBF | Integrated POL Voltage Regulators BSC018NE2LS | N-Channel Power MOSFET IRFH8201 | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages BSZ086P03NS3 G | P-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU TDA21472 | Integrated Smart Power Stages TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators IR3887MTRPBF | Integrated POL Voltage Regulators 1 2 3
Request a Quote Datasheet
Description
8+0/7+1/6+2 Dual Output Digital Multi-Phase Controller The IR35201 is a dual-loop digital multi-phase buck controller designed for CPU voltage regulation, and is fully compliant with Intel®, VR12 Rev 1.7, VR12.5 Rev 1.5, IMVP8 2 Rev 1.2, and AMD SVI2 REV 1.06 specifications. Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Body electronics and power distribution Data center and AI data center solutions Telecommunication infrastructure Designers who used this product also designed with TDA21535 | Integrated Smart Power Stages BSZ086P03NS3 G | P-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU TDA21472 | Integrated Smart Power Stages TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators IR3887MTRPBF | Integrated POL Voltage Regulators BSC018NE2LS | N-Channel Power MOSFET IRFH8201 | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages BSZ086P03NS3 G | P-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU TDA21472 | Integrated Smart Power Stages TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators IR3887MTRPBF | Integrated POL Voltage Regulators 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Digital Multiphase Controllers - IR35201MTRPBF - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Digital Multiphase Controllers
IR35201MTRPBF
DC-DC Converters, Digital Multiphase Controllers IR35201MTRPBF
8+0/7+1/6+2 Dual Output Digital Multi-Phase Controller The IR35201 is a dual-loop digital multi-phase buck controller designed for CPU voltage regulation, and is fully compliant with Intel®, VR12 Rev 1.7, VR12.5 Rev 1.5, IMVP8 2 Rev 1.2, and AMD SVI2 REV 1.06 specifications. Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Body electronics and power distribution Data center and AI data center solutions Telecommunication infrastructure Designers who used this product also designed with TDA21535 | Integrated Smart Power Stages BSZ086P03NS3 G | P-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU TDA21472 | Integrated Smart Power Stages TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators IR3887MTRPBF | Integrated POL Voltage Regulators BSC018NE2LS | N-Channel Power MOSFET IRFH8201 | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages BSZ086P03NS3 G | P-Channel Power MOSFET BSC0901NS | N-Channel Power MOSFET CY8C6316BZI-BLF03 | PSOC™ 63 Bluetooth® LE MCU TDA21472 | Integrated Smart Power Stages TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators IR3887MTRPBF | Integrated POL Voltage Regulators 1 2 3

8+0/7+1/6+2 Dual Output Digital Multi-Phase Controller

The IR35201 is a dual-loop digital multi-phase buck controller designed for CPU voltage regulation, and is fully compliant with Intel®, VR12 Rev 1.7, VR12.5 Rev 1.5, IMVP8 2 Rev 1.2, and AMD SVI2 REV 1.06 specifications.


Applications

  • 48 V intermediate bus converter (IBC)
  • 48 V to 12 V DC-DC converter
  • Body electronics and power distribution
  • Data center and AI data center solutions
  • Telecommunication infrastructure

Designers who used this product also designed with


  • TDA21535 |
    Integrated Smart Power Stages
  • BSZ086P03NS3 G |
    P-Channel Power MOSFET
  • BSC0901NS |
    N-Channel Power MOSFET
  • CY8C6316BZI-BLF03 |
    PSOC™ 63 Bluetooth® LE MCU
  • TDA21472 |
    Integrated Smart Power Stages
  • TDA21462 |
    Integrated Smart Power Stages
  • IR3889MTRPBF |
    Integrated POL Voltage Regulators
  • IR3887MTRPBF |
    Integrated POL Voltage Regulators
  • BSC018NE2LS |
    N-Channel Power MOSFET
  • IRFH8201 |
    N-Channel Power MOSFET
  • TDA21535 |
    Integrated Smart Power Stages
  • BSZ086P03NS3 G |
    P-Channel Power MOSFET
  • BSC0901NS |
    N-Channel Power MOSFET
  • CY8C6316BZI-BLF03 |
    PSOC™ 63 Bluetooth® LE MCU
  • TDA21472 |
    Integrated Smart Power Stages
  • TDA21462 |
    Integrated Smart Power Stages
  • IR3889MTRPBF |
    Integrated POL Voltage Regulators
  • IR3887MTRPBF |
    Integrated POL Voltage Regulators

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category DC-DC Converter Chips
Product Number IR35201MTRPBF
Product Name DC-DC Converters, Digital Multiphase Controllers
Package Type Other; QFN 7X7 56L
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
12V 2A Boost DC-DC Converter IC - 739-LT1109CN8-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 20 volts
IOUT 2 amps
View Details
Buck 30A Step-Down DC-DC Converter IC - 739-IP2002 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.9000 volts
Input Voltage 13.2 volts
View Details