The iP1001 is a fully integrated synchronous buck power block designed for high-current applications up to 20A, with an input voltage range of 3.3V to 12V and a programmable output voltage from 0.925V to 2.0V using a 5-bit DAC. It operates at a nominal switching frequency of 200kHz or 300kHz, and maintains full current capability up to 90°C PCB temperature. The device is housed in a 14mm x 14mm x 3mm ball grid array (BGA) package, requiring minimal external components including an output inductor and input/output capacitors. Overvoltage, undervoltage, and overcurrent protection are included, with internal features optimized for layout and thermal performance. An external boost circuit enables operation down to 3.3V input, and output voltages up to 3.3V are achievable with an external resistor divider.
IC REG BUCK ADJ 20A 218BGA Product overview: IP1001 from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP1001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-IP1001 |
| Product Name | Buck 20A Step-Down DC-DC Converter IC |
| Package Type | Other; Bag |
| Output Voltage | 0.9250 volts |
| Input Voltage | 12 volts |