650 V silicon power diode in TO-247 package
Rapid 1 switching 650 V, 60 A emitter controlled power silicon diodes in common cathode configuration and in a TO-247 package, allowing design optimization for more compact dimensions, easier assembly and consequently lower costs.
Summary of Features
Applications
Common Cathode Dual Diode Product overview: IDW60C65D1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IDW60C65D1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367370-IDW60C65D1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 39 pct.
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Package: Bulk
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Technology: Standard
Mounting Type: Through Hole
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 66 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A (DC)
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Diodes | Rectifiers | Diode Arrays |
| Product Number | IDW60C65D1 | 286-IDW60C65D1 | 1367370-IDW60C65D1 |
| Product Name | Silicon Diodes | Dual Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays |
| RoHS Compliant | RoHS | ||
| Package | TO-247; PG-TO247-3 | Bulk | TO-247; TO-247-3 |
| VF | 1.35 to 1.7 volts | 1.7 volts | |
| IF | 30000 to 60000 mA | ||
| IR | 0.0400 mA | 0.0400 mA |