Infineon Technologies AG CoolSiC™ Schottky Diodes IDW16G65C5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - IDW16G65C5 - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
IDW16G65C5
CoolSiC™ Schottky Diodes IDW16G65C5
CoolSiC™ generation 5 represents Infineon leading edge technology for the SiC Schottky Barrier diodes. Thanks to the more compact design and thinwafer technology, the new family of products shows improved efficiency over all load conditions, resulting from both the improved thermal characteristics and a lower figure of merit (Q c x V f). The new CoolSiC™ Generation 5 has been designed to complement our 650V CoolMOS™ families: this ensures meeting the most stringent application requirements in this voltage range. Summary of Features V br at 650V Improved figure of merit (Q c x V f) No reverse recovery charge Soft switching reverse recovery waveform Temperature independent switching behavior High operating temperature (T j max 175°C) Improved surge capability Pb-free lead plating Benefits Higher safety margin against overvoltage and complements CoolMOS™ offer Improved efficiency over all load conditions Increased efficiency compared to Silicon Diode alternatives Reduced EMI compared to snappier Silicon diode reverse recovery waveform Highly stable switching performance Reduced cooling requirements Reduced risks of thermal runaway RoHS compliant Very high quality and high volume manufacturing capability Potential Applications Solar Uninterruptible power supply (UPS) Motor control and drives Designers who used this product also designed with IKCM30F60GD | Intelligent Power Modules (IPM) IKW40N65H5 | IGBT Discretes IKW75N65EH5 | IGBT Discretes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW65R019C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs BSC030N08NS5 | N-Channel Power MOSFET 1EDI60N12AF | Gate Driver ICs IPZ65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3AR0680JZ | Fixed Frequency CoolSET™ BSC009NE2LS | N-Channel Power MOSFET 1EDI20N12AF | Gate Driver ICs IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPW65R080CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC031N06NS3 G | N-Channel Power MOSFET BSC050N03LS G | N-Channel Power MOSFET BSC320N20NS3 G | N-Channel Power MOSFET IGCM10F60GA | Intelligent Power Modules (IPM) IGCM20F60GA | Intelligent Power Modules (IPM) IKCM30F60GD | Intelligent Power Modules (IPM) IKW40N65H5 | IGBT Discretes IKW75N65EH5 | IGBT Discretes IPW65R041CFD | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW65R019C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs BSC030N08NS5 | N-Channel Power MOSFET 1EDI60N12AF | Gate Driver ICs 1 2 3 4 5

CoolSiC™ generation 5 represents Infineon leading edge technology for the SiC Schottky Barrier diodes. Thanks to the more compact design and thinwafer technology, the new family of products shows improved efficiency over all load conditions, resulting from both the improved thermal characteristics and a lower figure of merit (Q c x V f).
The new CoolSiC™ Generation 5 has been designed to complement our 650V CoolMOS™ families: this ensures meeting the most stringent application requirements in this voltage range.


Summary of Features

  • V br at 650V
  • Improved figure of merit (Q c x V f)
  • No reverse recovery charge
  • Soft switching reverse recovery waveform
  • Temperature independent switching behavior
  • High operating temperature (T j max 175°C)
  • Improved surge capability
  • Pb-free lead plating

Benefits

  • Higher safety margin against overvoltage and complements CoolMOS™ offer
  • Improved efficiency over all load conditions
  • Increased efficiency compared to Silicon Diode alternatives
  • Reduced EMI compared to snappier Silicon diode reverse recovery waveform
  • Highly stable switching performance
  • Reduced cooling requirements
  • Reduced risks of thermal runaway
  • RoHS compliant
  • Very high quality and high volume manufacturing capability

Potential Applications

  • Solar
  • Uninterruptible power supply (UPS)
  • Motor control and drives

Designers who used this product also designed with


  • IKCM30F60GD |
    Intelligent Power Modules (IPM)
  • IKW40N65H5 |
    IGBT Discretes
  • IKW75N65EH5 |
    IGBT Discretes
  • IPW65R041CFD |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW65R019C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • BSC030N08NS5 |
    N-Channel Power MOSFET
  • 1EDI60N12AF |
    Gate Driver ICs
  • IPZ65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3AR0680JZ |
    Fixed Frequency CoolSET™
  • BSC009NE2LS |
    N-Channel Power MOSFET
  • 1EDI20N12AF |
    Gate Driver ICs
  • IPB65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IPW65R080CFD |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC031N06NS3 G |
    N-Channel Power MOSFET
  • BSC050N03LS G |
    N-Channel Power MOSFET
  • BSC320N20NS3 G |
    N-Channel Power MOSFET
  • IGCM10F60GA |
    Intelligent Power Modules (IPM)
  • IGCM20F60GA |
    Intelligent Power Modules (IPM)
  • IKCM30F60GD |
    Intelligent Power Modules (IPM)
  • IKW40N65H5 |
    IGBT Discretes
  • IKW75N65EH5 |
    IGBT Discretes
  • IPW65R041CFD |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW65R019C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • BSC030N08NS5 |
    N-Channel Power MOSFET
  • 1EDI60N12AF |
    Gate Driver ICs

1
2
3
4
5

Supplier's Site Datasheet
 - 1107140 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon thinQ!™ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications. Reduced EMI Diode Configuration = Single Maximum Continuous Forward Current = 16A Number of Elements per Chip = 1 Mounting Type = Through Hole Package Type = TO-247 Diode Technology = SiC Schottky Diode Type = SiC Schottky Pin Count = 3 Maximum Forward Voltage Drop = 2.1V Length = 16.13mm

The Infineon thinQ!â„¢ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications.
Reduced EMI
Diode Configuration = Single
Maximum Continuous Forward Current = 16A
Number of Elements per Chip = 1
Mounting Type = Through Hole
Package Type = TO-247
Diode Technology = SiC Schottky
Diode Type = SiC Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 2.1V
Length = 16.13mm

Supplier's Site
 - 1107140P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Infineon thinQ!™ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications. Reduced EMI Diode Configuration = Single Maximum Continuous Forward Current = 16A Number of Elements per Chip = 1 Mounting Type = Through Hole Package Type = TO-247 Diode Technology = SiC Schottky Diode Type = SiC Schottky Pin Count = 3 Maximum Forward Voltage Drop = 2.1V Length = 16.13mm Delivery on production packaging - Tube. This product is non-returnable.

The Infineon thinQ!â„¢ Generation 5 offers a new thin wafer technology for SiC Schottky Barrier diodes improving the thermal characteristics. The SiC Schottky Diode devices offer advantageous high voltage power semiconductor features such as higher breakdown field strength and improved thermal conductivity allowing greater efficiency levels. This latest generation is suitable for use in Telecom SMPS and high-end Servers, UPS systems, Motor drives, Solar Inverters as well as PC Silverbox and Lighting applications.
Reduced EMI
Diode Configuration = Single
Maximum Continuous Forward Current = 16A
Number of Elements per Chip = 1
Mounting Type = Through Hole
Package Type = TO-247
Diode Technology = SiC Schottky
Diode Type = SiC Schottky
Pin Count = 3
Maximum Forward Voltage Drop = 2.1V
Length = 16.13mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd.
Product Category Schottky Diodes Rectifiers
Product Number IDW16G65C5 1107140
Product Name CoolSiC™ Schottky Diodes
Life Cycle Stage active and preferred
Package TO-247; PG-TO247-3 TO-247; TO-247
RoHS Compliant RoHS
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Diodes - IDW30E60 - Infineon Technologies AG
Infineon Technologies AG
Specs
Configuration Single
RoHS Compliant RoHS
Package PG-TO247-3
View Details
CoolSiC™ Schottky Diodes - IDD06SG60C - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package DPAK; PG-TO252-3
RoHS Compliant RoHS
View Details
CoolSiC™ Schottky Diodes - IDW10G65C5 - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package TO-247; PG-TO247-3
RoHS Compliant RoHS
View Details