1200 V Silicion Carbide Schottky diode in TO-247-3 package
The CoolSiC™ Schottky diode generation 5 1200 V, 10 A in a TO-247-3 package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged pn junction improving diode surge current capabilities. The result is a series of products delivering market leading efficiency and more system reliability at an attractive cost point.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 825712-IDW10G120C5B
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Revolutionary semiconductor material - Silicon Carbide Product overview: IDW10G120C5B from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IDW10G120C5B can be used for catalog matching and distributor lookup.
1.2kV 1 pair of common cathodes 1.4V@5A 17A TO-247-3 SiC Diodes ROHS
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diodes |
| Product Number | IDW10G120C5B | 825712-IDW10G120C5B | 286-IDW10G120C5B | IDW10G120C5B |
| Product Name | CoolSiC™ Schottky Diodes | Diodes, Rectifiers - Arrays - IDW10G120C5B | Diode and Rectifier | Diodes |
| Life Cycle Stage | active and preferred | |||
| Package | TO-247; PG-TO247-3 | |||
| RoHS Compliant | RoHS | RoHS |