Rapid 2 switching 650 V, 8 A emitter controlled power silicon diode in a TO-220 FullPAK package is designed for applications switching between 40 kHz and 100 kHz.
Summary of Features
Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance
Low reverse recovery time (trr)
Lowest Irrm to provide lowest turn-on losses on the boost switch
Potential Applications
Telecom
Server
PC Power
UPS
Welding
Adapter
Rapid 2 switching 650 V, 8 A emitter controlled power silicon diode in a TO-220 FullPAK package is designed for applications switching between 40 kHz and 100 kHz.
Summary of Features
- Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance
- Low reverse recovery time (trr)
- Lowest Irrm to provide lowest turn-on losses on the boost switch
Potential Applications
- Telecom
- Server
- PC Power
- UPS
- Welding
- Adapter