650 V silicon power diode in TO-220 real2pin package
Rapid 1 switching 650 V, 8 A emitter controlled power silicon diodes in a TO-220 real2pin package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air conditioners and washing machines.
Summary of Features
1.35 V temperature-stable forward voltage (VF)
Highest softness-factor for ultimate softness and low EMI filtering
Lowest Irrm to provide low turn-on losses on the boost switch
For applications switching between 18 kHz and 40 kHz
Applications
Home appliances
Uninterruptible power supplies (UPS)
650 V silicon power diode in TO-220 real2pin package
Rapid 1 switching 650 V, 8 A emitter controlled power silicon diodes in a TO-220 real2pin package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air conditioners and washing machines.
Summary of Features
- 1.35 V temperature-stable forward voltage (VF)
- Highest softness-factor for ultimate softness and low EMI filtering
- Lowest Irrm to provide low turn-on losses on the boost switch
- For applications switching between 18 kHz and 40 kHz
Applications
- Home appliances
- Uninterruptible power supplies (UPS)