1200 V silicon power diode in a D2PAK TO-263 package
Ultra-soft 1200 V, 30 A emitter controlled silicon power diode in a D2PAK TO-263 package is qualified with a T j(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21.
Summary of Features
Applications
Small Signal Switching Diodes FAST SWITCH EMCON DIODE 1200V 30A Product overview: IDB30E120 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-IDB30E120 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1183852-IDB30E120
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Diodes - General Purpose, Power, Switching FAST SWITCH EMCON DIODE 1200V 30A
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Diodes | Rectifiers | Diodes | Diodes |
| Product Number | IDB30E120 | 2085-IDB30E120 | 1183852-IDB30E120 | IDB30E120 |
| Product Name | Silicon Diodes | 1200V 30A Diode and Rectifier | Diodes, Rectifiers - Single - IDB30E120 | Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | D2PAK; TO-220; PG-TO263-3 | Reel | ||
| VF | 1.65 volts | |||
| IF | 30000 to 50000 mA |