Infineon Technologies AG Silicon Diodes IDB18E120

Description
The 1200 V, 18 A emitter controlled silicon power diode in a D2PAK TO-263 package displays excellent softness and VF behaviour and is qualified with a T j(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21. Summary of Features Lowest V F values Softest diodes available on the market T j(max) of 150°C Qualified according to JEDEC Standard Cooler packages and higher efficiency Excellent EMI behavior Excellent trade-off between cost and performance Low conduction losses Easy paralleling Potential Applications
Request a Quote Datasheet
Description
The 1200 V, 18 A emitter controlled silicon power diode in a D2PAK TO-263 package displays excellent softness and VF behaviour and is qualified with a T j(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21. Summary of Features Lowest V F values Softest diodes available on the market T j(max) of 150°C Qualified according to JEDEC Standard Cooler packages and higher efficiency Excellent EMI behavior Excellent trade-off between cost and performance Low conduction losses Easy paralleling Potential Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Diodes - IDB18E120 - Infineon Technologies AG
Neubiberg, Germany
Silicon Diodes
IDB18E120
Silicon Diodes IDB18E120
The 1200 V, 18 A emitter controlled silicon power diode in a D2PAK TO-263 package displays excellent softness and VF behaviour and is qualified with a T j(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21. Summary of Features Lowest V F values Softest diodes available on the market T j(max) of 150°C Qualified according to JEDEC Standard Cooler packages and higher efficiency Excellent EMI behavior Excellent trade-off between cost and performance Low conduction losses Easy paralleling Potential Applications

The 1200 V, 18 A emitter controlled silicon power diode in a D2PAK TO-263 package displays excellent softness and VF behaviour and is qualified with a T j(max) of 150°C. The diodes are also available halogen-free according to IEC61249-2-21.


Summary of Features

  • Lowest V F values
  • Softest diodes available on the market
  • T j(max) of 150°C
  • Qualified according to JEDEC Standard
  • Cooler packages and higher efficiency
  • Excellent EMI behavior
  • Excellent trade-off between cost and performance
  • Low conduction losses
  • Easy paralleling

Potential Applications

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDB18E120 - 1183851-IDB18E120 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDB18E120
1183851-IDB18E120
Diodes, Rectifiers - Single - IDB18E120 1183851-IDB18E120
Manufacturer: Infineon Technologies Win Source Part Number: 1183851-IDB18E120 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1183851-IDB18E120
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
1.2KV 31A Diode and Rectifier - 280-IDB18E120 - ERSAELECTRONICS PTE. LTD.
Singapore
1.2KV 31A Diode and Rectifier
280-IDB18E120
1.2KV 31A Diode and Rectifier 280-IDB18E120
DIODE GEN PURP 1.2KV 31A 14TSSOP Product overview: IDB18E120 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 31A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 31A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB18E120 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 31A 14TSSOP Product overview: IDB18E120 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 31A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 31A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB18E120 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - IDB18E120 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDB18E120
Single Diodes IDB18E120
DIODE GEN PURP 1.2KV 31A 14TSSOP

DIODE GEN PURP 1.2KV 31A 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Power Diodes Diodes Rectifiers General Purpose Diodes
Product Number IDB18E120 1183851-IDB18E120 280-IDB18E120 IDB18E120
Product Name Silicon Diodes Diodes, Rectifiers - Single - IDB18E120 1.2KV 31A Diode and Rectifier Single Diodes
Configuration Single
RoHS Compliant RoHS
Package D2PAK; TO-220; PG-TO263-3 Bulk 14-TSSOP (0.173", 4.40mm Width)
VF 1.65 to 2.15 volts 2.15 volts
IF 18000 to 31000 mA
Unlock Full Specs
to access all available technical data